location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Gigabit Koper PCI-Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Koper PCI-Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA311FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Jaar
Long product name NETGEAR Gigabit Koper PCI-Adapter :
The long product name of NETGEAR Gigabit Koper PCI-Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR Gigabit PCI-Adapter
More>>>
NETGEAR Gigabit Koper PCI-Adapter:
The official description of NETGEAR Gigabit Koper PCI-Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 1000 Mbps performance, 10 x faster than Fast Ethernet
- 10/100/1000 Mbps auto-sensing
- Smart Wizard Install Assistant to make the setup easy
- Supports all major operating systems

Short summary description NETGEAR Gigabit Koper PCI-Adapter:
This short summary of the NETGEAR Gigabit Koper PCI-Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Gigabit Koper PCI-Adapter, Wired

Long summary description NETGEAR Gigabit Koper PCI-Adapter:
This is an auto-generated long summary of NETGEAR Gigabit Koper PCI-Adapter based on the first three specs of the first five spec groups.

NETGEAR Gigabit Koper PCI-Adapter. Connectivity technology: Wired

Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Weight
60 g
Other features
Data transfer rate
1 Gbit/s