location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-8190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03810-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761312052
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:20:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 216 x 355,6 mm Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 30 W
Long product name Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey :
The long product name of Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-8190 Scanner - Market defining performance
More>>>
Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey:
The official description of Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The evolution of the market’s leading image scanners, the fi-8190 delivers state-of-the-art technology designed to address today’s business challenges and drive sustainable value creation.

Our ground-breaking Clear Image Capture produces image quality that surpasses other available technologies, resulting in industry-leading OCR accuracy rates. PaperStream IP software optimises output files for faster, lower cost operations. Plus, the fi-8190 can easily capture the widest range of document types – from 20gsm to 465gsm, cards or booklets up to 7mm thick.

Driven by ǂ32 new patents, the innovations we have made to the world’s most trusted scanning solution deliver a product you can rely on, now and into the future. The result is reduced power consumption and state-of-the-art Automatic Separation Control that consistently delivers the perfect feed. Meanwhile, Intelligent Sonic Paper Protection (ISoP) and the world’s-first Image Monitoring technology combine for the safe capture and protection of passports, booklets or mixed batches even when labels or photos are attached.

A 100 sheet ADF and 90ppm duplex scanning speed combined with many marginal process gains mean the fi-8190 delivers real-world productivity without equal. Overscan Control and enhanced multifeed detection prevent stoppages from misfeeds, jams or skews, while post-scan filing time is also reduced. And with no need to prepare different document types in separate batches, a fast start-up time and centralised remote scanner monitoring and management, users benefit from uninterrupted operation, maximum uptime and an unsurpassed user experience.

Long-term strategic advantage is also made a reality. Organisational intelligence is enhanced by the scalable, automated capture of richer, more diverse data sets, making the fi-8190 the perfect partner to support the evolution of the digital transformation journey, from the early to advanced stages.

Market defining performance
Clear Image Capture

Clear Image Capture (CIC) is a breakthrough proprietary optical technology innovation debuting in the fi-8190. True image rendering and colour shift prevention deliver industry leading OCR accuracy rates and image quality that surpasses the capabilities of standard CIS or CCD alone. And, as a more efficient optical technology, power consumption for every scan is reduced. CIC also enables capture of the widest range of document types from 20gsm-465gsm – including A4 envelopes, cards, passports, or booklets up to 7mm thick.

Tech you can trust
Automatic Separation Control

Our ǂpatented Automatic Separation Control delivers the perfect feed so organisations can scan larger volumes and mixed batches of documents with confidence. By sensing their weight and adapting and adjusting torque automatically, mis-feed and mid-scan interruptions are eliminated. This guarantees feed stability for different document formats and saves users from wasting time sorting different document types into individual batches. It also enables the 100 sheet ADF capacity and higher speeds for more efficient, high-throughput workgroup scanning.

Industry leading paper protection
The fi-8190 protects documents from damage using innovative new technology. Patentedǂ Image Monitoring identifies overly skewed documents in real time and halts the scanning process before they can be damaged. ISoP (excluding fi-8150, fi-8250 models) will do the same if it detects any abnormal feed sounds. While Lag Detection ensures documents are feeding through at the expected speed.

Specialist passport capture capability
The patentedǂ feeding mechanism ensures safe capture of passports without a carrier sheet, while MRZ recognition ensures consistently accurate capture of personal data.

Real-world productivity without equal
Enhanced multi-feed detection

Unnecessary stoppages in the scanning process are eliminated by automatically recognising and ignoring cards, stickers, and small defined attachments. This patentedǂ technology is an evolution beyond standard multi-feed detection which stops when anything beyond a single sheet is identified during feed through.

High speed, high throughput
Fast boot time and up to 90ppm duplex mean the fi-8190 delivers a highly efficient scanning process for the ultimate in workgroup productivity. Incorporating USB 3.2 and gigabit LAN connectivity also makes rapid file transfer possible.

Overscan Control
Automatically adjust scanning area to prevent image loss on skewed documents, removing the need to ever have to rescan slightly skewed documents. Three precisely positioned sensors detect document edges and adjust the scanning area accordingly to fit the document, even if it has been inserted at a skewed angle. Users can scan safe in the knowledge that the entire document will be scanned every time and no part of the image will ever be lost.

Urethane rollers
Urethane rollers are resistant to absorption of oil from NCR paper, unlike EPDM rollers which can swell and affect feed torque. Maintaining their integrity avoids misfeed and jams for consistent feed performance.

Stacker support
Ergonomically designed stacker support neatly stacks scanned documents for faster, easier post-scan filing.

ǂpatents pending

Short summary description Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-8190, 216 x 355,6 mm, 600 x 600 DPI, 90 ppm, Grayscale, Monochrome, ADF + Manual feed scanner, Black, Grey

Long summary description Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Ricoh fi-8190. Maximum scan size: 216 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 90 ppm. Scanner type: ADF + Manual feed scanner, Product colour: Black, Grey, Control type: Buttons. Sensor type: Dual CIS, Light source: LED, Scan file formats: JPEG, PDF, PNG, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
216 x 355,6 mm
Optical scanning resolution *
600 x 600 DPI
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
90 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
Black, Grey
Control type
Buttons
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Scan file formats
JPEG, PDF, PNG, TIFF
Scan drivers
ISIS, TWAIN
Scanner smart software features
Blank page detection
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
ID-cards (ISO/IEC 7810) compliant
Yes
Letter
Yes
Legal
Yes
Card thickness (max)
1,4 mm
Paper tray media weight
20 - 465 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
Power
Power supply type *
AC
Power consumption (typical)
30 W
Power consumption (standby)
0,2 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Network
Ethernet LAN
Yes
Weight & dimensions
Width
170 mm
Depth
163 mm
Height
300 mm
Weight
4 kg
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Ricoh fi-8290 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8290 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B501 fi-8290 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Consumable Starter Kit: 3810-200SK Ricoh Consumable Starter Kit: 3810-200SK
(show image)
CON-3810-200SK Consumable Starter Kit: 3810-200SK 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8250 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8250 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B601 fi-8250 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh FI-8150 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh FI-8150 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B101 FI-8150 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8270 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8270 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B551 fi-8270 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B051 fi-8170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)