location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T46K5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T46K540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691152
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Supply type: Single pack
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan :
The long product name of Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T46K5 Light Cyan SURELAB SL‑D1000
More>>>
Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan:
The official description of Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

250ml ink bag for use in the SureLab D1060.

Short summary description Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan:
This short summary of the Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T46K5, Light Cyan, 250 ml, 1 pc(s), Single pack

Long summary description Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan:
This is an auto-generated long summary of Epson T46K5 ink cartridge 1 pc(s) Original Light Cyan based on the first three specs of the first five spec groups.

Epson T46K5. Supply type: Single pack, Colour ink volume: 250 ml, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureLab SL-D1000A SureLab SL-D1000 Series SureLab SL-D1000
Quantity per pack *
1 pc(s)
Colour ink volume
250 ml
Features
Type *
Original
Printing colours *
Light Cyan
Brand compatibility *
Epson
Supply type *
Single pack
Country Distributor
Deutschland 1 distributor(s)