location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tungsten E2 handheld
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1045NA
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 x 320 pixels
  • - 0,026 GB
  • - Compatible memory cards: MMC, SD, SDIO
  • - 0,2 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1050 mAh
  • - Silver
More>>>
Short summary description Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver:
This short summary of the Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Tungsten E2 handheld, 320 x 320 pixels, TFT, 65536 colours, 0,026 GB, 0,032 GB, MMC, SD, SDIO

Long summary description Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver:
This is an auto-generated long summary of Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver based on the first three specs of the first five spec groups.

Palm Tungsten E2 handheld. Display resolution: 320 x 320 pixels. Internal memory: 0,026 GB, Flash memory: 0,032 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0,2 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:39:38
Uk has collected 17 expert reviews for Palm Tungsten E2 handheld handheld mobile computer 320 x 320 pixels 133 g Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-09-23 04:39:04
No shocks in terms of design or features, but the E2 is more about the things it can do than the hardware itself - and all for a low price. Rather than trying to outsmart smartphones, this simple PDA could be your phones ideal partner. With PDAs decl...
83%
zdnet.co.uk
Updated:
2011-09-23 04:39:33
The Tungsten E2 delivers a sleek and affordable combination of productivity and entertainment in a package that should satisfy mobile professionals and consumers alike.
73%
goodgearguide.com.au
Updated:
2011-11-08 15:48:43
The E2 is an upgrade from the popular Tungsten E, featuring a faster processor, a brighter screen and Bluetooth 1.1 connectivity. The E2 has retained the lightweight but sturdy silver plastic casing of its predecessor and, at 133 grams, is almost exact...
80%
Zdnet.com.au
Updated:
2011-11-08 15:48:46
DesignAs the saying goes, if it aint broke, dont fix it. So were glad to see that PalmOne didnt mess with the Tungsten E2s design. Like its predecessor, the Tungsten E2 sports a sleek and compact form factor, though it adds just a hair more weight...
0%