Lenovo logo

Lenovo G27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134234
Info modified on:
02 Nov 2024, 13:47:11
Long product name Lenovo G27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

27" Full HD 1920 x 1080, 16:9, 350 nits, 81.72 dpi, 21W / 52W, AMD Radeon FreeSync Premium

Short summary description Lenovo G27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Lenovo G27-30, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Lenovo G27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Lenovo G27-30. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.