location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QBR-TB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB24R-TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24QBRTFGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094093582
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 15:06:07
The date of the most recent change of this product data-sheet in Icecat.
Samsung LH24QBRTFGCXEN user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interactive flat panel Black
  • - 61 cm (24") 1920 x 1080 pixels LCD 250 cd/m²
  • - Touchscreen 14 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7:
This short summary of the Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QB24R-TB, Interactive flat panel, 61 cm (24"), LCD, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7:
This is an auto-generated long summary of Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 based on the first three specs of the first five spec groups.

Samsung QB24R-TB. Product design: Interactive flat panel. Display diagonal: 61 cm (24"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black

Display
Panel type
ADS
Display diagonal *
61 cm (24")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
250 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Touchscreen technology
Capacitive
Response time
14 ms
Contrast ratio (typical)
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,2745 x 0,2745 mm
Active display area (W x H)
527,04 x 296,46 mm
Colour saturation
72%
Horizontal scan range
48 - 75 kHz
Vertical scan range
56 - 84 Hz
Haze rate
25%
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
HDMI input ports quantity
1
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Interactive flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
38,5 W
Power consumption (sleep)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Internal storage capacity
8 GB
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
547,9 mm
Display depth
34,6 mm
Display height
334,4 mm
Display weight
4 kg
Packaging data
Package width
620 mm
Package depth
122 mm
Package height
419 mm
Package weight
5,2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Audio in (mini jack)
No
Other features
Audio output
Stereo Mini Jack
Bluetooth
No
Video out
No
Brand Image Product code Product Stock Price from
Samsung QH65C Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH65C Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QHCEBGCXEN QH65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75C Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH75C Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QHCEBGCXEN QH75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM46B Digital signage flat panel 116,8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OM46B Digital signage flat panel 116,8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH46OMBEBGBXEN OM46B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0 Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0
(show image)
LH37SHRBBGBXEN SH37R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32R-B Digital signage flat panel 81,3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 Samsung QM32R-B Digital signage flat panel 81,3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0
(show image)
LH32QMRBBGCXEN QM32R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH75A Digital signage flat panel 190,5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7 Samsung OH75A Digital signage flat panel 190,5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75OHAEBGBXEN OH75A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE65T Digital signage flat panel 165,1 cm (65") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE65T Digital signage flat panel 165,1 cm (65") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH65QETELGCXEN 65" Crystal UHD 4K Signage QE65T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE43T Digital signage flat panel 109,2 cm (43") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE43T Digital signage flat panel 109,2 cm (43") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH43QETELGCXEN 43" Crystal UHD 4K Signage QE43T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE50T Digital signage flat panel 127 cm (50") LED 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE50T Digital signage flat panel 127 cm (50") LED 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH50QETELGCXEN 50" Crystal UHD 4K Signage QE50T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE55T Digital signage flat panel 139,7 cm (55") 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE55T Digital signage flat panel 139,7 cm (55") 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH55QETELGCXEN 55" Crystal UHD 4K Signage QE55T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)