location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7WN42B#B19
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 7.5 ppm (black) and 5.5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF :
The long product name of HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet 2320 All-in-One Printer
More>>>
HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
The official description of HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug and print, scan, and copy The simple way to get the essentials. With seamless setup from PC and dependable printing, you can handle your everyday printing, scanning, and copying needs with an affordable printer. Use HP Smart app for a simple setup, and you're ready to go.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This short summary of the HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This is an auto-generated long summary of HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF based on the first three specs of the first five spec groups.

HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Do it all for one low price

Get versatile performance and print, scan, and copy.
Count on high-quality prints time after time from the world's #1 printer vendor.[2]
HP products work better together to provide an optimal printing experience.

Simple setup from your PC

Get started fast with easy setup. Use the HP Smart app to set up with USB in few easy steps.[1]
Easily connect your printer to your computer with the built-in USB port.[3]
Get the everyday prints you want, fast. This printer delivers your documents at high speed.

Quality you can count on

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents.
Print more pages and change cartridges less often with Original HP high-yield cartridges.[4]

Tackle the essentials – print, scan, copy

Get versatile performance and print, scan, and copy.

Exceptional HP print quality

Get rich black text and vibrant graphics for all your everyday documents.

Enhanced printing experience

HP products work better together to provide an optimal printing experience.

Seamless setup
Seamless setup

Use the HP Smart app to set up with USB in few easy steps. [1]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port. [3]

The world's #1 printer vendor

Count on high-quality prints time after time from the world's #1 printer vendor. [2]

More ink. More value.

Print more pages and change cartridges less often with Original HP high-yield ink cartridges. [4]

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7,5 ppm
Print speed (ISO/IEC 24734) colour
5,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Print margin top (min)
3 mm
Print margin bottom (min)
1,45 cm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Custom media width
89 - 215 mm
Custom media length
127 - 279 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
32 MB
Sound power level (printing)
6,2 dB
Design
Product colour *
White
Colour name
White
Market positioning *
Home & office
Built-in display *
No
Control type
Buttons
Power
Power consumption (PowerSave)
0,05 W
Power consumption (ready)
1,83 W
Power consumption (sleep)
0,83 W
Power consumption (off)
0,05 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B; GB4943.1-2011 (CCC -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan) & EAC (Russia)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425,2 mm
Depth
304,1 mm
Height
149,1 mm
Weight
3,42 kg
Packaging data
Package width
475 mm
Package depth
191 mm
Package height
354 mm
Package weight
4,45 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
100 pages
Included cartridge capacity (CMY)
50 pages
Cables included
AC
Bundled software
WW: HP Printer Software, available online; AP Indo: CD Software included
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
325 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2261 mm
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2260,9 mm (48 x 40 x 89")
Pallet weight (imperial)
324,3 kg (715 lbs)
Number of print heads
2
Disclaimer HP DeskJet 2320 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[2] Based on 2019Q1 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2019Q1 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[3] USB cable not included; purchase separately.
[4] Compared with standard-fill Original HP ink cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://hp.com/go/learnaboutsupplies.

[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[2] Based on 2019Q1 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2019Q1 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[3] USB cable not included; purchase separately.
[4] Compared with standard-fill Original HP ink cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://hp.com/go/learnaboutsupplies.

Technical specification disclaimers
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
For more information about page yields for replacement cartridges see http://www.hp.com/go/learnaboutsupplies; For setup cartridges click on the Setup supplies link on the same page.