location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WardrobeCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated ironing board GC9940/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9940/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010355240 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 12:36:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver :
The long product name of Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WardrobeCare Integrated ironing board GC9940
More>>>
Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver:
The official description of Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wardrobe Care integrated ironing system offers you effortless ironing from set-up through to storage. An active ironing board is combined with a powerful iron for professional ironing results at home.

All in one ironing solution
- Integrated ironing board with high pressure steam iron

Easy set-up and storage
- Iconic trolley design with foldable board

Professional ironing results achieved effortlessly
- Unique OptimalTemp iron: Perfect temperature for all fabrics
- Fast ironing: up to 6 bar steam pressure, 120 g/m steam output
- Unique board with one end especially for shirts
- Active ironing board with blowing and suction function

Easy and effective anti-calc system
- DualProtect Anti-calc system for hassle-free ironing

Short summary description Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver:
This short summary of the Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips WardrobeCare GC9940/05, 2400 W, 6 bar, 1,6 L, 120 g/min, Blue, Silver, 2 min

Long summary description Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver:
This is an auto-generated long summary of Philips WardrobeCare GC9940/05 steam ironing station 2400 W 1,6 L Blue, Silver based on the first three specs of the first five spec groups.

Philips WardrobeCare GC9940/05. Iron power: 2400 W, Maximum steam pressure: 6 bar, Water tank capacity: 1,6 L. Cord length: 2,5 m. Width: 566 mm, Depth: 467 mm, Height: 797 mm

Features
Iron power *
2400 W
Maximum steam pressure *
6 bar
Water tank capacity *
1,6 L
Removable water tank
Yes
Heating time
2 min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Product colour *
Blue, Silver
Features
Soft grip
Yes
Ergonomics
Cord length
2,5 m
Cord storage
Yes
Weight & dimensions
Width
566 mm
Depth
467 mm
Height
797 mm
Weight
20 kg
Country Distributor
Deutschland 1 distributor(s)