location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WBR-6803 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G, Built-in Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6803 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867165935
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WBR-6803 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management
Long product name LevelOne WBR-6803 wireless router Fast Ethernet Black :
The long product name of LevelOne WBR-6803 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3G, 802.11b/g/n, 2.4-2.483GHz, 150Mbps, USB 2.0, 5VDC
More>>>
LevelOne WBR-6803 wireless router Fast Ethernet Black:
The official description of LevelOne WBR-6803 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WBR-6803 is a true portable solution to share your 3G Internet connection wherever you are. Simply attach your 3G modem into the WBR-6803 USB port and it will share the Internet connection via Wireless LAN. It supports 3G data cards covering WCDMA (HSPA), CDMA2000, TD-SCDMA, and it supports mobile phone tethering too.

The WBR-6803 is compatible to 802.11n wireless standard with data rates of up to 150Mbps by using N wireless technology. It is downwards compatible to 802.11b/g devices. The compact design enables a full portability, and the WBR-6803 can be powered with a high capacity 1700mAh Li-ion battery, no external power supply is required.

- Share your 3G Internet connection
- Provides wireless speed up to 150Mbps
- Built-in 1700mAh Li-Ion battery for long lasting operation up to 240 minutes
- Dual WAN interfaces (3G/xDSL) with auto-failover function to ensure an always-on connectivity
- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- Compatible with IEEE 802.11b/g/n wireless standards
- Wireless security with WPA/WPA2-PSK and 64/128-bit WEP encryption
- QoS control for traffic prioritization and bandwidth management
- Simple setup with user-friendly interface
- Built-in NAT function to share Internet to multiple computers

Auto Failover Design
With the WAN backup mechanism enabled, you will be assured of a reliable Internet connection in case your primary WAN connection goes down, it will failover to a secondary WAN connection automatically. In the meantime, if the device detects that your primary connection goes back on track, it will switch back from the secondary connection to the primary one again.

Short summary description LevelOne WBR-6803 wireless router Fast Ethernet Black:
This short summary of the LevelOne WBR-6803 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WBR-6803, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, Black

Long summary description LevelOne WBR-6803 wireless router Fast Ethernet Black:
This is an auto-generated long summary of LevelOne WBR-6803 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

LevelOne WBR-6803. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Management features
Web-based management
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
No
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Antennas quantity
1
Power
Power source type *
Battery, DC
Battery technology
Lithium
Battery capacity
1700 mAh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
107 mm
Depth
76 mm
Height
21 mm
Packaging data
Package width
212 mm
Package depth
147 mm
Package height
70 mm
Package weight
362 g
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
1, 2, 5.5, 11, 12, 18, 24, 36, 48, 54, 150 Mbit/s
Frequency range
2,4 - 2,4835 GHz
USB ports quantity
1
USB version
2.0
Input current
1 A
Filtering description
Host, Port
Rack mounting
No
Brand Image Product code Product Stock Price from
LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey
(show image)
WBR-3470A 54Mbps Wireless ADSL2+ VoIP Router, Annex A 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WGR-8032 WGR-8032 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)