location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43551 pool/beach float Blue Monochromatic Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flex ‘n Fold Chair Pool Lounge Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43551
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607313305
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:03
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43551 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43551 pool/beach float Blue Monochromatic Floating mattress :
The long product name of Bestway 43551 pool/beach float Blue Monochromatic Floating mattress. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Flex ‘n Fold Chair Pool Lounge Float
More>>>
Bestway 43551 pool/beach float Blue Monochromatic Floating mattress:
The official description of Bestway 43551 pool/beach float Blue Monochromatic Floating mattress as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring a vacation wherever you are with the Bestway Flex ‘n Fold Chair Lounge. It radiates fun, convenience and luxury. The inner spring structure makes set-up and inflation a breeze. It pops up in seconds, ready for inflation and it quickly twists and folds back down for storage. The ComfortCool mesh seating area keeps you just below the surface of the water, so you stay nice and cool below the warm sun, while the durable, comfortable fabric cover resists puncture and damage. With the large inflation/deflation valve and included carry bag, this float is easy to store during the off-season. With an ultra-cushioning pillow, you’ll be able to relax the day away in both style and comfort. Perfect for a nice summer day, the pop-up Flex ‘n Fold pool float is the ultimate way to unwind on the water.

Short summary description Bestway 43551 pool/beach float Blue Monochromatic Floating mattress:
This short summary of the Bestway 43551 pool/beach float Blue Monochromatic Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43551, Blue, Floating mattress, Monochromatic, Man/Woman, 90 kg, 1 person(s)

Long summary description Bestway 43551 pool/beach float Blue Monochromatic Floating mattress:
This is an auto-generated long summary of Bestway 43551 pool/beach float Blue Monochromatic Floating mattress based on the first three specs of the first five spec groups.

Bestway 43551. Product colour: Blue, Product type: Floating mattress, Coloration: Monochromatic. Width: 950 mm, Depth: 160 mm, Length: 1060 mm. Package width: 385 mm, Package depth: 60 mm, Package height: 385 mm. Quantity per shipping (inner) case: 8 pc(s), Master (outer) case width: 415 mm, Master (outer) case length: 420 mm

Features
Product colour *
Blue
Coloration *
Monochromatic
Product type *
Floating mattress
Maximum load weight
90 kg
Recommended gender *
Man/Woman
Headrest
Yes
Glitter
No
Maximum number of persons
1 person(s)
Not for children 0-3 years
Yes
Puncture-resistant
Yes
Country of origin
China
Certification
EN ISO 25649
Weight & dimensions
Width
950 mm
Depth
160 mm
Length
1060 mm
Weight
921 g
Deflated size (W x L)
1050 x 1060 mm
Packaging data
Package width
385 mm
Package depth
60 mm
Package height
385 mm
Package weight
1,01 kg
Package volume
71000 cm³
Package type
Carry bag with insert card
Packaging content
Storage bag
Yes
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Master (outer) case width
415 mm
Master (outer) case length
420 mm
Master (outer) case height
410 mm
Master (outer) case GTIN (EAN/UPC)
56941607313300