Bestway logo

Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81683
Info modified on:
14 Mar 2024, 19:47:22
Long product name Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White:

Bestway Fast Set Round Inflatable Pool 2.44 m x 61 cm

Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White:

With this quick and easy Bestway Fast Set Pool Set, you’ll be ready for a pool day in no time! The Fill & Rise set-up process is simple - just select a level surface, inflate the top ring and the pool will rise as it’s filled up with water. The sturdy DuraPlus liner is made out of an ultra-durable 3-layer material that is reinforced for strength and is 85% more puncture-resistant than PVC. When the season’s over, storage is fast and simple. The water releases easily through the flow control drain valve, and then the pool can fold up for compact off-season storage. This pool is the ideal choice for families looking for a quick and easy pool option for their backyard. Kids will enjoy spending their summer days splashing and playing in the water, and parents can enjoy a nice and relaxing dip as well. The season won’t be complete without the convenient Fast Set Pool from Bestway!

Short summary description Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White:

Bestway Fast Set 57448, Framed/inflatable pool, Child & adult, Blue, White, 4,84 kg

Long summary description Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White:

Bestway Fast Set 57448. Pool type: Framed/inflatable pool, Shape: Round, Recommended age group: Child & adult. Height: 610 mm, Diameter: 2,44 m, Weight: 4,84 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 290 mm. Master (outer) case width: 240 mm, Master (outer) case length: 240 mm, Master (outer) case height: 290 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.