location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Rapid X3 Inflatable Three-Person Kayak Set 3.81 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607313213
Category: Sport Kayaks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:53
The date of the most recent change of this product data-sheet in Icecat.
Bestway 65132 user manual (14.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak :
The long product name of Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Rapid X3 Inflatable Three-Person Kayak Set 3.81 m
More>>>
Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak:
The official description of Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hydro-Force Rapid X3 Inflatable Kayak Set is a must-have for every outdoor enthusiast. Not only will this roomy kayak hold up to three adults, but it also inflates and deflates quickly and packs down to a small size, making it easy to bring along on any adventure. Made from Inflata-Shield Pro material, this kayak offers excellent puncture resistance and rigidity, limits stretching and maximizes stability. The Rapid X3 is great for use on creeks, small rivers, lakes and more. The comfortable cockpit features three inflatable seats with cushioned backrests to keep you comfortable on long rides, while the form-fitted construction prevents water from getting into the kayak and soaking you or your gear. A grab rope with built-in grommets allows you to easily transport or dock the kayak. Or use the sturdy carrying handles to transport the boat while inflated. The set also includes a pair of aluminum paddles and a convenient hand pump for easy inflation. Bring out your inner explorer with the Hydro-Force Rapid X3 Inflatable Kayak.

Short summary description Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak:
This short summary of the Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65132, Inflatable kayak, 3 person(s), 250 kg, ISO 6185, Orange, 3 seat(s)

Long summary description Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak:
This is an auto-generated long summary of Bestway 65132 sport kayak 3 person(s) Orange Inflatable kayak based on the first three specs of the first five spec groups.

Bestway 65132. Type: Inflatable kayak, Number of persons: 3 person(s), Maximum weight capacity: 250 kg. Product colour: Orange, Number of seats: 3 seat(s), Package type: Full color box. Length: 3810 mm, Width: 1000 mm, Depth: 440 mm. Oar material: Aluminum. Quantity per shipping (inner) case: 1 pc(s), Master (outer) case length: 475 mm, Master (outer) case width: 320 mm

Features
Number of persons *
3 person(s)
Maximum weight capacity
250 kg
Ergonomic handles
Yes
Type *
Inflatable kayak
Certification
ISO 6185
Design
Product colour *
Orange
Number of seats
3 seat(s)
Removable seat
Yes
Backrest
Yes
Handles quantity
2
Tow rope
Yes
Package type
Full color box
Weight & dimensions
Length
3810 mm
Width
1000 mm
Depth
440 mm
Weight
16,5 kg
Deflated size (W x L)
1000 x 3850 mm
Package width
460 mm
Weight & dimensions
Package depth
305 mm
Package height
620 mm
Package weight
18,1 kg
Package volume
97000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar material
Aluminum
Pump
Yes
Repair patch included
Yes
Batteries included
No
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Master (outer) case length
475 mm
Master (outer) case width
320 mm
Master (outer) case height
635 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
06941607313213