location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41479 pool/beach float Multicolour Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flash n Splash Seal Kids Ride-On Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41479
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312223
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:24
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41479 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41479 pool/beach float Multicolour Pattern Ride-on float :
The long product name of Bestway 41479 pool/beach float Multicolour Pattern Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Flash n Splash Seal Kids Ride-On Pool Float
More>>>
Bestway 41479 pool/beach float Multicolour Pattern Ride-on float:
The official description of Bestway 41479 pool/beach float Multicolour Pattern Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Its easier than ever to seal in an awesome summer with the Bestway Flash n Splash Seal Kids Ride-On! This flashy, sleek, tie-dye seal will splash into the water and glide into your hearts this summer. Kids can easily grip the heavy-duty handles to take this whimsical creature out on the water at the beach, lake or pool. The Flash n Splash Seal Ride-On has an inflatable head, tail and flippers helping the rider stay balanced and in place while in the water. And with its ability to easily inflate, deflate and store, this ride-on will bring joy to your family year after year. This buoyant creature makes it easy to lounge in the sun or wade in the water and have fun!

Short summary description Bestway 41479 pool/beach float Multicolour Pattern Ride-on float:
This short summary of the Bestway 41479 pool/beach float Multicolour Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41479, Multicolour, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 45 kg

Long summary description Bestway 41479 pool/beach float Multicolour Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41479 pool/beach float Multicolour Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41479. Product colour: Multicolour, Product type: Ride-on float, Coloration: Pattern. Width: 1100 mm, Length: 1410 mm, Height: 930 mm. Package width: 240 mm, Package depth: 70 mm, Package height: 240 mm. Quantity per shipping (inner) case: 8 pc(s), Master (outer) case width: 300 mm, Master (outer) case length: 495 mm

Features
Product colour *
Multicolour
Coloration *
Pattern
Product type *
Ride-on float
Maximum load weight
45 kg
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
2
Maximum number of persons
1 person(s)
Certification
EN71-1,2,3/EN ISO25649/AS NZS ISO8124
Weight & dimensions
Width
1100 mm
Length
1410 mm
Height
930 mm
Weight
762 g
Deflated size (W x L)
1140 x 1570 mm
Packaging data
Package width
240 mm
Package depth
70 mm
Package height
240 mm
Package weight
914 g
Package volume
38000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
495 mm
Master (outer) case height
255 mm
Master (outer) case GTIN (EAN/UPC)
56941607312228