location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41478 pool/beach float Green Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Realistic Reptile Kids Ride-On Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41478
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312216
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:51
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41478 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41478 pool/beach float Green Pattern Ride-on float :
The long product name of Bestway 41478 pool/beach float Green Pattern Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Realistic Reptile Kids Ride-On Pool Float
More>>>
Bestway 41478 pool/beach float Green Pattern Ride-on float:
The official description of Bestway 41478 pool/beach float Green Pattern Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a ride on the wild side with the Bestway Realistic Reptile Kids Ride-On Pool Float! At over 1.93 meters long, this reptile is a nature lovers fantasy. With its heavy-duty handle, holding on to this wily beast in the pool or at the beach is super easy. Kids will command the water atop this stunning creatures back. Crafted from trusted materials, this ride-on is sure to cause excitement at the pool, lake or beach. Kids will be wowed by its authentic color and scaly printing, its sharp teeth, and predatory eyes set up and on the sides of its head. And with its easy inflation, deflation and storage, the Realistic Reptile Ride-On will bring joy to your summer year after year. Perfect for pool parties, beach photos and social media. Tame a little piece of the wild and let these eye-catching graphics snap up the attention all summer long.

Short summary description Bestway 41478 pool/beach float Green Pattern Ride-on float:
This short summary of the Bestway 41478 pool/beach float Green Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41478, Green, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 45 kg

Long summary description Bestway 41478 pool/beach float Green Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41478 pool/beach float Green Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41478. Product colour: Green, Product type: Ride-on float, Coloration: Pattern. Width: 780 mm, Length: 1840 mm, Height: 380 mm. Package width: 240 mm, Package depth: 85 mm, Package height: 240 mm. Master (outer) case width: 360 mm, Master (outer) case length: 496 mm, Master (outer) case height: 255 mm

Features
Product colour *
Green
Coloration *
Pattern
Product type *
Ride-on float
Maximum load weight
45 kg
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
1
Maximum number of persons
1 person(s)
Certification
EN71-1,2,3/EN ISO25649/AS NZS ISO8124
Weight & dimensions
Width
780 mm
Length
1840 mm
Height
380 mm
Weight
983 g
Deflated size (W x L)
940 x 1930 mm
Packaging data
Package width
240 mm
Package depth
85 mm
Package height
240 mm
Package weight
1,15 kg
Package volume
45000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Master (outer) case width
360 mm
Master (outer) case length
496 mm
Master (outer) case height
255 mm
Master (outer) case GTIN (EAN/UPC)
56941607312211