location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P204v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RD66AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188081686 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:06:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily navigate your documents and spreadsheets on this sleek display that complements your modern workspace and has a 19.5-inch diagonal screen with 1600 x 900 resolution.
  • - Quickly connect to your devices and additional displays without dongles or adapters through the HDMI and VGA connectors.
  • - Attach your HP PC or select HP Thin Client directly behind the display.[1]
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black :
The long product name of HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P204v 19.5-inch Monitor
More>>>
HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:
The official description of HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business-class affordability in a mainstream screen size
Get essential presentation features and device connectivity with the stylishly redesigned and surprisingly cost-conscious HP P204v 19.5-inch Monitor.

Short summary description HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:
This short summary of the HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P204v, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, 5 ms, Black

Long summary description HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:
This is an auto-generated long summary of HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black based on the first three specs of the first five spec groups.

HP P204v. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 90°. VESA mounting. Product colour: Black

Crisp image clarity for all your content

Easily navigate your documents and spreadsheets on this sleek display that complements your modern workspace and has a 19.5-inch diagonal screen with 1600 x 900 resolution.

Display and device connectivity

Quickly connect to your devices and additional displays through the HDMI connector. Get legacy device compatibility from the VGA connector.

Place it where you need it

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. [2]

Complete the picture

Customize a total solution with options designed for your display, like the HP S100 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter. [3]

Responsibly made

Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® 2019 registered, and low halogen display. [4,5]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service. [6]

Create an efficient workspace
Create an efficient workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display.[1] Keep things tidy with an integrated power supply and cable management features.

Find your sweet spot
Find your sweet spot

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view.

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800, 1366 x 768, 1440 x 900, 1600 x 900
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
90°
Display number of colours *
16.7 million colours
Pixel density
94 ppi
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 60 Hz
Display diagonal (metric)
49,6 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
9 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0,3 W
Power consumption (max)
16 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
462,6 mm
Depth (with stand)
190 mm
Height (with stand)
353,6 mm
Weight (with stand)
2,81 kg
Width (without stand)
462,6 mm
Depth (without stand)
48,7 mm
Height (without stand)
278,7 mm
Packaging data
Package width
543 mm
Package depth
136 mm
Package height
349 mm
Package weight
3,86 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer HP P204v computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:
Disclaimer

[1] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately.

[2] Mounting hardware sold separately.
[3] Each accessory sold separately. Mounting hardware sold separately.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
Monitors produced until April 11th 2022 are delivered with VGA cable. Monitors produced from April 11th 2022 are delivered with HDMI cable.