location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3D4W+634-BSFX+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon E-2124 (8MB Cache, 3.3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
  • - iDRAC9 Express
Long product name DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2124 (8MB Cache, 3.3GHz), 8GB DDR4-SDRAM (2666MHz) UDIMM ECC, 1000GB HDD, LAN, PERC H330+, iDRAC9 Express, 350W, Windows Server 2019 Standard
More>>>
DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:
The official description of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate Business Growth
Increase performance, ability to scale, and simplify IT with an entry-level 1U rack server designed for businesses with remote and branch offices

Short summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R340, 3,3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge R340. Processor family: Intel® Xeon®, Processor frequency: 3,3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 350 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E-2124
Processor frequency *
3,3 GHz
Processor boost frequency
4,3 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
71 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H330+
Hot-Plug support
Yes
Optical drive type *
No
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi Citrix XenServer Ubuntu Server Certify XenServer
Bundled software
Windows Server 2019 10 CALs
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
134856
Power
Redundant power supply (RPS) support *
Yes
Power supply *
350 W
Number of main power supplies
1
Weight & dimensions
Height
42,8 mm
Package width
908 mm
Package depth
610 mm
Package height
254 mm
Package weight
23,7 kg
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge R340 server 1 TB Rack (1U) Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration