location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXC1E71383
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXC1E71383
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,8 MP 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Privacy camera
  • - Interface: USB
  • - Mounting type: Clip
  • - White
Long product name Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White :
The long product name of Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 300 FHD WebCam
More>>>
Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White:
The official description of Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo FHD Webcam is powered by a Full HD 1080P 2 Megapixel CMOS camera that allows your friends, family, and colleagues to see you as clear as day, even when they are worlds away. With full stereo dual-mics that are perfect for conferencing or long-distance video calls, they’ll be able to hear you loud and clear, every time.

Short summary description Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White:
This short summary of the Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GXC1E71383, 2,8 MP, 1920 x 1080 pixels, Full HD, 1920 x 1080 pixels, 95°, 95°

Long summary description Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White:
This is an auto-generated long summary of Lenovo GXC1E71383 webcam 2,8 MP 1920 x 1080 pixels USB White based on the first three specs of the first five spec groups.

Lenovo GXC1E71383. Megapixel: 2,8 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: White, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Mac operating systems supported: Mac OS X 10.14 Mojave, Linux operating systems supported: Ubuntu 20.04 LTS. Width: 90 mm, Depth: 46 mm, Height: 42 mm. Package type: Box, Package width: 137 mm, Package depth: 110 mm

Performance
Megapixel *
2,8 MP
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Maximum image resolution
1920 x 1080 pixels
Face tracking *
No
Viewing angle, horizontal
95°
Viewing angle, vertical
95°
Privacy camera
Yes
Privacy type
Privacy shutter
Design
Built-in microphone *
Yes
Number of microphones
2
Interface *
USB
Product colour *
White
Mounting type *
Clip
Built-in flash *
No
USB powered
No
LED indicators
Yes
Certification
CE for EU/EFTA; FCC and ICES for North America; CB (62368 -1); KCC for South Korea; BSMI for TW; VCCI for Japan; UKR for Ukraine; SASO for Saudi Arabia; EAC for Russia/CU; VCCI for Japan; NOM for Mexico
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.14 Mojave
Linux operating systems supported
Ubuntu 20.04 LTS
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
90 mm
Depth
46 mm
Height
42 mm
Weight
130 g
Packaging data
Quantity
1
Package type
Box
Package width
137 mm
Package depth
110 mm
Package height
62 mm
Package weight
200 g
Logistics data
Quantity per box
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)