HP logo

HP LS992AA graphics card AMD FirePro V5900 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114054
Info modified on:
13 Jul 2023, 00:52:15
End of life date:
04 Mar 2013
Warranty:
The AMD FirePro V5900 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP LS992AA graphics card AMD FirePro V5900 2 GB GDDR5:

AMD FirePro V5900 2 GB GDDR5, PCI Express x16, 2x Display Port, 1x Dual-link DVI

HP LS992AA graphics card AMD FirePro V5900 2 GB GDDR5:

Introduction The AMD FirePro™ V5900 professional graphics delivers remarkable performance in a single slot solution, making it a perfect solution for professionals working with a broad range of applications, moderately complex models and datasets, and advanced visual effects.

- Supports three independent displays with AMD Eyefinity Technology.
- 2GB of high speed GDDR5 memory.
- Parallel processing architecture featuring 512 stream processors.
- GeometryBoost technology provides ultra-high geometry performance.
- AMD PowerTune technology dynamically optimizes GPU power use.

Short summary description HP LS992AA graphics card AMD FirePro V5900 2 GB GDDR5:

HP LS992AA, FirePro V5900, 2 GB, GDDR5, 2560 x 1600 pixels, PCI Express x16

Long summary description HP LS992AA graphics card AMD FirePro V5900 2 GB GDDR5:

HP LS992AA. Graphics processor family: AMD, Graphics processor: FirePro V5900. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.