location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX QuadCast S White PC microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX QuadCast S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
519P0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188736036 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 16:14:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX QuadCast S White PC microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC microphone -36 dB 32 Ω Omnidirectional
  • - Wired Device interface: USB 3 m
  • - White
  • - Power source: USB
Long product name HyperX QuadCast S White PC microphone :
The long product name of HyperX QuadCast S White PC microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX QuadCast S - USB Microphone (White-Grey) - RGB Lighting
More>>>
HyperX QuadCast S White PC microphone:
The official description of HyperX QuadCast S White PC microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning RGB microphone for streamers and content creators.
The HyperX QuadCast™ S is a USB condenser microphone that both sounds great and looks great. The supremely stunning RGB lighting and dynamic effects will add style and flair to any stream or setup and is customizable via HyperX NGENUITY software. The QuadCast S is an all-inclusive mic, featuring an anti-vibration shock mount to help quiet the rumbles of daily life and a built-in pop filter to muffle plosive sounds. Instantly know your mic status with the LED indicator, and simply tap-to-mute to avoid awkward broadcasting accidents. With four selectable polar patterns, this mic’s prepared for nearly any recording situation and also features a gain control dial to quickly regulate input sensitivity. The included mount adapter fits 3/8” and 5/8” thread sizes, compatible with most stands. QuadCast S is certified by Discord and TeamSpeak™ so you can ensure that your microphone is broadcasting loud and clear for all your followers and listeners, and you can also monitor your mic in real time using the convenient headphone jack on the back of the mic. It’s multi-platform compatible, so you can deliver quality sound output whether you’re connecting to a PC, PS5™, PS4™, or Mac®.

Short summary description HyperX QuadCast S White PC microphone:
This short summary of the HyperX QuadCast S White PC microphone data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX QuadCast S, PC microphone, -36 dB, 0,05%, 32 Ω, 90 dB, Omnidirectional

Long summary description HyperX QuadCast S White PC microphone:
This is an auto-generated long summary of HyperX QuadCast S White PC microphone based on the first three specs of the first five spec groups.

HyperX QuadCast S. Type: PC microphone, Microphone sensitivity: -36 dB, Microphone Total Harmonic Distortion (THD): 0,05%. Connectivity technology: Wired, Device interface: USB, USB connector type: USB Type-C. Product colour: White, Cable length: 3 m. Power source: USB. Microphone weight: 255 g

Microphone
Microphone sensitivity
-36 dB
Type *
PC microphone
Microphone Total Harmonic Distortion (THD)
0,05%
Microphone input impedance
32 Ω
Microphone Signal-to-Noise Ratio (SNR)
90 dB
Microphone direction type
Omnidirectional
Ports & interfaces
Connectivity technology *
Wired
Device interface *
USB
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
Performance
Product colour *
White
LED backlight
Yes
Cable length
3 m
Power
Power source *
USB
Weight & dimensions
Microphone weight
255 g
Other features
Weight
254 g
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)