HP logo

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27928
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
31 Oct 2022
Bullet Points HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
  • - AMD Ryzen™ 5 PRO 4650GE (3.3 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 256 GB SSD storage
Warranty:
3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

EliteDesk 805 G6 Desktop Mini PC, Windows 10 Pro, AMD Ryzen™ 5 PRO, 16GB RAM, 256GB SSD

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Dynamic performance and configurability in a desktop mini
The highly secure and easily managed HP EliteDesk 805 Desktop Mini features many configurable options. This compact, high-performance PC fits easily into an open office with HP Run Quiet Design acoustics to help you focus.

Short summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 805 G6, 3,3 GHz, AMD Ryzen™ 5 PRO, 4650GE, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 805 G6. Processor frequency: 3,3 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,45 kg. Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black 54G93AW:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.