location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z34c G3 WQHD Curved Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30A19E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068673932 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:26:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ditch the dual monitors and boost your productivity on one expansive and accurate screen with the HP Z34c WQHD Curved Display. Easily customize your split screen with HP Display Center[1].
  • - A 99% sRGB and 85% DCI-P3 color gamut and factory color calibration[2] that makes any color difference indistinguishable to the human eye.
  • - Feel confident on every conference call with a Zoom Certified monitor that delivers sharp, clear picture and voice from an integrated 5MP adjustable-tilt webcam with dual mics plus built-in speakers for rich sound.
  • - Connect and charge your notebook with one USB-C® cable that delivers data, video and up to 100W of power. Integrated KVM[3] let's you switch between two devices using one keyboard and mouse.
Warranty: 5 years limited warranty included HP Care Pack
Long product name HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey :
The long product name of HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z34c G3 WQHD Curved Display
More>>>
HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey:
The official description of HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay Immersed in Ideas.
Have room to develop your ideas with the meticulously crafted ultrawide QHD Z34c Curved Display that brings your work to life with sharp screen clarity and remarkable color accuracy. And show off your projects with confidence on a Zoom Certified monitor that has an integrated 5MP webcam with dual mics, and front-firing speakers.

Short summary description HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey:
This short summary of the HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z34c G3 WQHD Curved Display, 86,4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LED, 6 ms, Grey

Long summary description HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey:
This is an auto-generated long summary of HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey based on the first three specs of the first five spec groups.

HP Z34c G3 WQHD Curved Display. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey

See More. Do More.

Increase productivity with the ability to see all of your projects on one expansive and accurate screen with this ultrawide QHD 34-inch curved display. Plus with HP Display Center[1] you can customize your partition for a seamless split screen.

Every Detail and Color, Perfectly Displayed.

Be confident that the color on screen matches what you see in real life with a 99% sRGB and 85% DCI-P3 color gamut and factory color calibration[2] that makes any color difference indistinguishable to the human eye.

Present Your Best Self.

Feel confident on every video conference call with a Zoom Certified monitor that undergoes over 200 of Zoom’s rigorous audio and video quality benchmarks to deliver a reliable conferencing experience. Keep your face in focus and always be heard clearly with an integrated pop-up 5MP tiltable webcam that has built-in noise-cancelling mics and front-firing speakers that deliver rich clear sound.

Zoom Certified.

Because HP met or exceeded all Zoom quality benchmarks, you can be sure our hardware works seamlessly with Zoom’s software to deliver an unmatched conferencing experience every time.

Only Share When You Want

The integrated webcam pops up when needed and can be pushed down which acts as a kill switch for the camera and mic for worry-free privacy.

Crystal Clear Audio

Always be heard clearly with an integrated webcam that has noise-cancelling mics and built-in front-firing 2 x 5W speakers with 200Hz of bass roll off that deliver crystal-clear audio straight to you—so you’ll never miss a word.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease keeps you comfortable by reducing blue light without impacting color accuracy.

Endless Adjustability

With 3-way adjustability you can customize tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Comfortably Curved Screen

A deeper curve delivers an expansive field of view and comfortable viewing angle.

Personalized and Protected

Personalize brightness and color settings or set up security protocols all without the OSD. With HP Display Center installed, you have the control.

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off.

Dependable Internet Connectivity

Feel confident in your connection with a monitor that connects directly to Ethernet via RJ-45 port for stable internet connection and remote IT manageability.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making any color difference indistinguishable to the human eye. [4]

Windows® Hello Enabled Integrated Webcam

Integrated webcam features an improved discrete IR sensor so using your face as a password with Windows® Hello has never been more hassle-free. [5]

Your Webcam and Audio Your Way

Customize your webcam and audio settings using simple controls in HP Display Center. Crop in and adjust brightness, exposure, volume using simple sliders. [1]

Two Computers. One Screen.

Running two computers and want to display both on one monitor at the same time? No problem. With Picture By Picture (PBP), it's easy. [3]

Monitors Containing Recycled Materials

HP is helping conserve natural resources, reduce waste sent to landfills, and lower energy consumption by using 80% recycled plastics in the plastics of Z G3 monitors. [6]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it stays out of the landfill. [7]

Increased Energy Efficiency

HP is committed to slowing global warming by minimizing the energy our monitors consume to help reduce energy demand and decrease CO2 emissions. [8]

More Ports. More Flexibility.

Packed with ports including USB-C®, HDMI 2.0, DisplayPort™ 1.4, RJ-45, four USB-A 3.0 ports and a USB-B port. [9]

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Display technology *
LED
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1900R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3440 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,2325 x 0,2325 mm
Pixel density
110 ppi
Horizontal scan range
88 - 90 kHz
Vertical scan range
59 - 61 Hz
Display diagonal (metric)
86,36 cm
Surface hardness
3H
Colour depth
10 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
5 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Grey
Front bezel colour
Black
Introduction year
2022
Certification
BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; EAC; ENERGY STAR®; FCC; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO Certified; TCO Certified Edge; TUV/Ergo; TUV-S; UL/CSA; VCCI; WEEE; ISC; Low blue light; ICE; ErP LOT5
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Headphone out *
No
HDCP
Yes
Charging port type
USB Type-C
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 10°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
0,5 W
Power consumption (max)
250 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
654882
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B, USB Type-C to USB Type-C
Weight & dimensions
Width (with stand)
813,8 mm
Depth (with stand)
272,5 mm
Height (with stand)
585,2 mm
Weight (with stand)
11,1 kg
Width (without stand)
813,8 mm
Depth (without stand)
105 mm
Height (without stand)
389,2 mm
Weight (without stand)
11,1 kg
Packaging data
Package width
952 mm
Package depth
226 mm
Package height
504 mm
Package weight
16,6 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
80% post-consumer recycled plastic; Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains Ocean-Bound plastic; Recycled Plastic cushions
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
11,1 kg
Height
389,2 mm
Width
813,8 mm
Depth
105 mm
Country Distributor
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Z34c G3 WQHD Curved Display computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Grey:
Disclaimer

[1] HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.

[4] Number of colors available through A-FRC technology.
[5] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[6] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[7] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[8] HP Sustainability Report 2020 and HP Displays Sustainability Story 2021.
[9] Comes with USB-C®, HDMI, DisplayPort™ cables and Power Cord.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
DisplayPort™ 1.2 or HDMI 1.4 or USB Type C® (Alt Mode DisplayPort™ compatible) required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3440 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB Type C® (Alt Mode DisplayPort™).
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Plastic cushions are made from >90% recycled plastic.