location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LBP-1120 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP-1120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7870A003
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LBP-1120 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 10 ppm
  • - Total input capacity: 125 sheets
  • - Internal memory: 0,512 MB
Long product name Canon LBP-1120 2400 x 600 DPI A4 :
The long product name of Canon LBP-1120 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Shot LBP-1120
More>>>
Canon LBP-1120 2400 x 600 DPI A4:
The official description of Canon LBP-1120 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent high-performance laser printer operating on a fraction of the memory required by conventional laser printers

No warm up
Turn the Laser Shot LBP-1120 on and it's ready to work. There is no warm-up time. Straight away it's ready to print out at a high 2400 x 600 dpi resolution with Automatic Image Refinement. A 125-sheet paper capacity deals easily with large volumes and lets you print transparencies, labels, postcards and envelopes.

The latest print technology
The LBP-1120 is equipped with Canon Advanced Printing Technology (CAPT), so all printing data is stored on your PC. The need for lots of printer memory is eliminated. Smart Compression Architecture technology compresses data before sending it to the printer, allowing even complex files to be printed quickly at 10 pages per minute.

Keeping things simple
A voice assist feature keeps you informed of the latest printing status, so you always know where you are. The all-in-one cartridge makes the LBP-1120 virtually maintenance-free. You will enjoy clean page after clean page. adapter, so it can also be connected to an office network.

Short summary description Canon LBP-1120 2400 x 600 DPI A4:
This short summary of the Canon LBP-1120 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LBP-1120, Laser, 2400 x 600 DPI, A4, 10 ppm

Long summary description Canon LBP-1120 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon LBP-1120 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon LBP-1120. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Warm-up time
8 s
Time to first page (black, normal)
18 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
125 sheets
Maximum input capacity
125 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
0,512 MB
Sound pressure level (printing)
62 dB
Power
Power consumption (printing) *
250 W
Power consumption (standby)
5,5 W
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6 kg
Dimensions (WxDxH)
362 x 307 x 240 mm
Other features
Mac compatibility
No
Standard output capacity for transparencies
125 sheets
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:57
Uk has collected 1 expert review for Canon LBP-1120 2400 x 600 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)