location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 69-ml Light Cyan Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 69-ml Light Cyan Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9428A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736670883 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:21:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 85 69-ml Light Cyan Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce photo-quality images full of vivid colour that resist fading for 82 years[1] with the dye-based, Original HP ink formulations in HP 85 Colour Ink Cartridges. Precise detail and consistent colour accuracy give you stand-out results.
  • - Professionals in graphics intensive roles
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 85 69-ml Light Cyan Ink Cartridge :
The long product name of HP 85 69-ml Light Cyan Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85 69-ml Light Cyan Ink Cartridge
More>>>
HP 85 69-ml Light Cyan Ink Cartridge:
The official description of HP 85 69-ml Light Cyan Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professionals in graphics intensive roles
Get photo-image quality that resists fading for 82 years[1] and consistent colour accuracy with the dye-based Original HP inks in HP 85 Colour Ink Cartridges. Standout results from HP are easy and reliable, for an excellent value.

Short summary description HP 85 69-ml Light Cyan Ink Cartridge:
This short summary of the HP 85 69-ml Light Cyan Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85 69-ml Light Cyan Ink Cartridge, Light Cyan, Dye-based ink, 69 ml, 1 pc(s)

Long summary description HP 85 69-ml Light Cyan Ink Cartridge:
This is an auto-generated long summary of HP 85 69-ml Light Cyan Ink Cartridge based on the first three specs of the first five spec groups.

HP 85 69-ml Light Cyan Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 69 ml, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet 30, 90, 130
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
69 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
C9428A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
125 mm
Depth
39 mm
Height
143 mm
Weight
124 g
Packaging data
Package width
125 mm
Package depth
39 mm
Package height
143 mm
Packaging data
Package weight
150 g
Other features
Empty weight
48 g
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 2306 mm
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
2,31 m
Quantity per pallet
3600 pc(s)
Number of cartons per pallet
90 pc(s)
Number of cartons per pallet layer
10 pc(s)
Pallet weight
623 g
Master (outer) case width
510 mm
Master (outer) case length
211 mm
Master (outer) case height
219 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
6,7 g
Stacking number for pallet
1 pc(s)
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6,46 g
Master (outer) case gross weight (imperial)
6,7 kg (14.8 lbs)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
United Kingdom 3 distributor(s)
Disclaimer HP 85 69-ml Light Cyan Ink Cartridge:
Disclaimer

[1] Wilhelm Imaging Research, Inc. concluded that prints made with HP 85 Ink Cartridges and HP Premium Plus Photo and Proofing Papers may be displayed indoors under glass for 82 years before noticeable fading and staining occur (see www.wilhelm-research.com for details).