location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-8505C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02LCCNL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983021736 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:31:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan :
The long product name of KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TK-8505C, for KYOCERA TASKalfa 4551ci, 5551ci, 5550ci, 4550ci
More>>>
KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan:
The official description of KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For optimum performance we recommend genuine KYOCERA toner, which is specially designed for your printer. Toner particles of the incorrect size can lead to poor print quality with streaky grey background or ghosting on the page. KYOCERA toner contains ceramic cleaning beads which are essential to ensure the printer drum is clean and particle free. This is particularly important as our drums are designed to last several hundred thousand copies.

Short summary description KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan:
This short summary of the KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-8505C, 20000 pages, Cyan, 1 pc(s)

Long summary description KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of KYOCERA TK-8505C toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

KYOCERA TK-8505C. Colour toner page yield: 20000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
TASKalfa 4551ci, 5551ci, 5550ci, 4550ci
Quantity per pack *
1 pc(s)
Colour toner page yield *
20000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Kyocera
Product colour
Black
Weight & dimensions
Width
120 mm
Depth
605 mm
Height
140 mm
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
KYOCERA TK-8505Y toner cartridge 1 pc(s) Original Yellow KYOCERA TK-8505Y toner cartridge 1 pc(s) Original Yellow
(show image)
1T02LCANL0 TK-8505Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)