location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh AC205L Laser 600 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC205L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002870MIU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh AC205L Laser 600 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - 22 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 17 kg
Long product name Ricoh AC205L Laser 600 x 600 DPI 22 ppm :
The long product name of Ricoh AC205L Laser 600 x 600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC205L - 22 ppm
More>>>
Ricoh AC205L Laser 600 x 600 DPI 22 ppm:
The official description of Ricoh AC205L Laser 600 x 600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you work in a small office, home office, or small workgroup, you need technology that works as hard as you do. And that’s why Ricoh is introducing the AC205 Multifunctional digital system. Out of the box, you’ll enjoy advanced digital copying, printing, full color scanning, super G3 faxing, a standard USB flash drive port and an easy-to-maintain, all-in-one toner cartridge. Plus, 22 page-per-minute copy and print speed combined with a maximum paper capacity of 550 sheets to streamline job output.

Short summary description Ricoh AC205L Laser 600 x 600 DPI 22 ppm:
This short summary of the Ricoh AC205L Laser 600 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh AC205L, Laser, 600 x 600 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description Ricoh AC205L Laser 600 x 600 DPI 22 ppm:
This is an auto-generated long summary of Ricoh AC205L Laser 600 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Ricoh AC205L. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
42 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
320 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Business
System requirements
Minimum RAM
64 MB
Minimum storage drive space
300 MB
Minimum processor
Pentium II 400 MHZ
Weight & dimensions
Weight
17 kg
Other features
Dimensions (WxDxH)
450 x 434 x 457 mm
Power requirements
100 - 127 V, 60 Hz, 5A
Compatible operating systems
Windows 98/2000/NT 4.0/ME/XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Brand Image Product code Product Stock Price from
Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200L FX200L 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200 FX200 0.00
(excl. VAT)
0 (incl. VAT)