location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UD59P-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UD59P-B.AEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098022106
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 10:53:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27” UHD 4K (3840 x 2160) IPS Display for premium picture quality
  • - HDCP 2.2 Supported HDMI Content Protection
  • - AMD FreeSync™ Technology for smooth gameplay
  • - OnScreen Control for easy screen configuration
Long product name LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27” UHD 4K 3840 x 2160 IPS, 250cd/m², 1000:1, Anti-Glare 3H, HDMI, Display Port, Headphone Out, VESA 100x100, 632.5 x 474.9 x 217.3 mm
More>>>
Short summary description LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UD59P-B, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

LG 27UD59P-B. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,1557 x 0,1557 mm
Digital horizontal frequency
30 - 135 kHz
Digital vertical frequency
56 - 61 Hz
DDC/CI
Yes
Surface hardness
3H
Colour depth
10 bit
NTSC coverage (typical)
72%
Factory-calibrated
Yes
Performance
AMD FreeSync *
Yes
Brand specific technologies
Black Stabilizer, DAS Mode, Six Axis Control, Super+ Resolution
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Market positioning *
Gaming
Product colour *
Black
Certification
TCO6.0, UL (cUL), TUV, CB, FCC-B, CE, CCC, BSMI, KC, VCCI, EPA, ErP, ROHS, REACH, Windows 10, DisplayPort, FreeSync
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Traditional Chinese, German, English, Spanish, Finnish, French, Greek, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
17
Plug and Play
Yes
Power
Power consumption (typical) *
29,5 W
Power consumption (max)
37 W
Power consumption (off)
0,3 W
Power consumption (PowerSave)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
632,5 mm
Depth (with stand)
217,3 mm
Height (with stand)
474,9 mm
Weight (with stand)
5,1 kg
Width (without stand)
632,5 mm
Depth (without stand)
61,3 mm
Height (without stand)
375,9 mm
Weight (without stand)
5 kg
Packaging data
Package width
710 mm
Package depth
153 mm
Package height
450 mm
Package weight
7,5 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27GK750F-B LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red LG 27GK750F-B LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red
(show image)
27GK750F-B 27GK750F-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
32UD59-B 32UD59-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black LG 27UD59P-B LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
27UD59P-B 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59-B LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver LG 27UD59-B LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
27UD59-B 27UD59-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)