location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9EQ11A internal hard drive 500 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9EQ11A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9EQ11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721486684 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 07:27:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 9EQ11A internal hard drive 500 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB
  • - Printer/MFU HDD
  • - 110 g
Long product name HP 9EQ11A internal hard drive 500 GB :
The long product name of HP 9EQ11A internal hard drive 500 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 500GB CCC, FIPS Hard Disk Drive
More>>>
Short summary description HP 9EQ11A internal hard drive 500 GB:
This short summary of the HP 9EQ11A internal hard drive 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9EQ11A, 500 GB

Long summary description HP 9EQ11A internal hard drive 500 GB:
This is an auto-generated long summary of HP 9EQ11A internal hard drive 500 GB based on the first three specs of the first five spec groups.

HP 9EQ11A. HDD capacity: 500 GB

Features
HDD capacity *
500 GB
Type *
HDD
Component for *
Printer/MFU
Country of origin
China
Weight & dimensions
Width
132 mm
Height
87 mm
Depth
30 mm
Weight
110 g
Packaging data
Package width
253 mm
Package depth
1182 mm
Package weight
310 g
Package height
80 mm
Logistics data
Quantity per pallet layer
48 pc(s)
Pallet weight (UK)
157,4 kg
Pallet length (UK)
120 cm
Pallet width (UK)
80 cm
Pallet height (UK)
199,6 cm
Number of layers per pallet
7 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)