location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q5489A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5489A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5489A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160015231 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Oct 2012
Product end of life date
Long product name HP Q5489A photo paper :
The long product name of HP Q5489A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Satin Photo Paper 280 gsm-25 sheet/A3+/330 x 483 mm
More>>>
HP Q5489A photo paper:
The official description of HP Q5489A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Premium Plus Satin Photo Paper is a satin photo and proofing media that delivers beautiful prints, consistent quality, and the colour stability professionals demand.
- HP Premium Plus Satin Photo Paper's consistent satin finish gives photos and proofs a pearl luster appearance and displays the images with real photo quality.
- HP Premium Plus Satin Photo Paper produces vivid, accurate colour proofs and photos for consistent photo-realistic image quality.
- HP Premium Plus Satin Photo Paper delivers superior photo and proofing prints which may be displayed indoors under glass for approximately 82 years 1 before noticeable fading and staining will occur.

Short summary description HP Q5489A photo paper:
This short summary of the HP Q5489A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q5489A, 280 g/m², 11.3 µm, 1 year(s), 15 - 35 °C, -5 - 45 °C, 20 - 80%

Long summary description HP Q5489A photo paper:
This is an auto-generated long summary of HP Q5489A photo paper based on the first three specs of the first five spec groups.

HP Q5489A. Media weight: 280 g/m², Printing media thickness: 11.3 µm, Printing material shelf life: 1 year(s). Package dimensions (WxDxH): 502 x 343 x 19 mm, Package weight: 1,57 kg. Media size (1 slide): 330 x 483 mm, Media sheets per package: 25 sheets

Features
Media weight *
280 g/m²
Printing media thickness
11.3 µm
Printing material shelf life
1 year(s)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package dimensions (WxDxH)
502 x 343 x 19 mm
Package weight
1,57 kg
Other features
Media size (1 slide)
330 x 483 mm
Media sheets per package
25 sheets