TASKalfa 8000i, Mono laser, 80/40ppm A4/A3, 600 x 600dpi, Print/Copy/Scan/Fax, USB2.0, Fast Ethernet, 152kg
- Up to 80 pages per minute in A4
- Standard 2 GB RAM and big storage capacity of 320 GB HDD
- Standard network printing and colour scanning
- Expandable fax functions: dual fax, network fax, and internet fax
- Enhanced security functions: Optional Data Security Kit, Copy Guard Kit and USB IC Card Reader
- Wide range of media up to 300 g/m², 304.8 x 457.2 mm and banner printing
- Standard 4,150-sheet paper capacity, expandable to 7,650 sheets
- Individual paper-handling options incl. booklet and tri-folding
- Long-life components provide unprecedented efficiency and reliability
KYOCERA TASKalfa 8000i, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Direct printing
KYOCERA TASKalfa 8000i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing