Microconnect logo

Microconnect USBAAF1PANEL USB cable USB 2.0 1 m USB A Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40097
Info modified on:
10 Aug 2024, 09:46:31
Bullet Points Microconnect USBAAF1PANEL USB cable USB 2.0 1 m USB A Black:
  • - Suitable for devices with USB A devices
  • - For syncing and charging
  • - Hi-Speed data transmission up to 0.48 Gbit/s
  • - Extension cable compatible with USB A connectors
Warranty:
300 months
Long product name Microconnect USBAAF1PANEL USB cable USB 2.0 1 m USB A Black:

USB 2.0 Extension Cable with mounting jack, 1m

Short summary description Microconnect USBAAF1PANEL USB cable USB 2.0 1 m USB A Black:

Microconnect USBAAF1PANEL, 1 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Microconnect USBAAF1PANEL USB cable USB 2.0 1 m USB A Black:

Microconnect USBAAF1PANEL. Cable length: 1 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.