location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3540MFP/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102MC3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 800 MHz
  • - 26,4 kg
Warranty: 3 Years
Long product name KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm :
The long product name of KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-3540MFP/KL3, ECOSYS Laser, 1800 x 600dpi, PowerPC 464 800MHz, 1GB RAM, USB 2.0, RJ-45, 26.4kg
More>>>
KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm:
The official description of KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 40 pages per minute in A4
- Time to first copy: 7 seconds or less
- Double-sided print, copy and scan functionality as standard
- Powerful controller: 800 MHz, 1 GB RAM, Gigabit interface
- Full colour touch panel provides ease of use
- Up to three optional paper feeders for up to 2,100 sheets
- High security through SSL, IP sec and Private Print functionality
- HyPAS solution platform enables powerful customizations
- Exceptionally low output costs in its class

Made for demanding work groups looking for compact and easy to use highly productive MFP. Simplified login eliminates access bottlenecks while keeping security high. The document workflow can be easily optimized with the customizable colour touch panel and the integrated solution platform HyPAS. The longlife components provide exceptional reliability and unbelievable low running costs, while keeping environmental impact at an absolute minimum. Perfect for your office.

Short summary description KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm:
This short summary of the KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -3540MFP/KL3, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm:
This is an auto-generated long summary of KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -3540MFP/KL3. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:36
Uk has collected 1 expert review for KYOCERA FS -3540MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 04:33:35
A mono laser multifunction printer is often the core of business document creation. It needs to handle many essential office tasks, including printing, copying, faxing and scanning, and it's also useful if it can print from files on a USB drive. Kyocera M...
Good Full duplex copying, Highly expandable paper handling, Low running costs...
Bad High initial price, Greyscale print a bit blotchy, Touching LCD panel doesn't wake printer...
80%
Brand Image Product code Product Stock Price from
KYOCERA FS -3540MFP Laser A4 1800 x 600 DPI 40 ppm KYOCERA FS -3540MFP Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102MC3NL0 FS-3540MFP 0.00
(excl. VAT)
0 (incl. VAT)