location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCKU3SEF laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKU3SEF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844031 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com SATDOCKU3SEF laptop dock/port replicator Black :
The long product name of StarTech.com SATDOCKU3SEF laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Docking Station para Disco Duro USB 3.0 Super Speed eSATA con Ventilador - Estación de Acoplamiento
More>>>
StarTech.com SATDOCKU3SEF laptop dock/port replicator Black:
The official description of StarTech.com SATDOCKU3SEF laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dock your 2.5in or 3.5in SATA Hard Drive over USB 3.0 or eSATA, with the added benefit of a built-in Cooling Fan

The SATDOCKU3SEF Hard Drive Docking Station (eSATA/USB 3.0 to SATA) delivers quick and easy access to a 2.5in or 3.5in SATA hard disk drive (HDD) or solid state drive (SSD) through either eSATA or USB connectivity, making it compatible with almost any system. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives) can be used to greatly enhance your computer's storage/backup capabilities.

The docking station features a built-in 80mm cooling fan that provides increased reliability and lifespan to HDDs by keeping the drives cooler. The variable fan speed control allows for on-the-fly adjustments for any type of HDD, or to balance cooling with noise. The HDD dock will also power down SATA drives after a period of inactivity (USB mode only) or when the PC is turned off, to help reduce power consumption and noise when not being accessed.

The docking station supports full eSATA data transfer rates of up to 3 Gbps, and USB 3.0 transfer rates up to 5 Gbps while backward compatible with USB 2.0 system transfer rates of up to 480 Mbps.

For an even more versatile storage solution, this eSATA/USB 3.0 HDD docking station can be used with our SAT2IDEADP" text="SATA to IDE hard drive adapter (SAT2IDEADP) enabling you to use 2.5in or 3.5in IDE hard drives with the dock.

The StarTech.com Advantage

- Keep your drives running cool, with Built-in, variable speed cooling fan
- versitile connection options with support for eSATA (3 Gbps) and USB 3.0 (5Gbps), backward compatible with USB 2.0 host connections (480Mbps)

Short summary description StarTech.com SATDOCKU3SEF laptop dock/port replicator Black:
This short summary of the StarTech.com SATDOCKU3SEF laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCKU3SEF, Black, Plastic, Serial ATA, 2.5,3.5", 2 A, 5 - 80 °C

Long summary description StarTech.com SATDOCKU3SEF laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDOCKU3SEF laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCKU3SEF. Product colour: Black, Housing material: Plastic. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5,3.5". Output current: 2 A. Weight: 493 g. Package width: 120 mm, Package depth: 185 mm, Package height: 210 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Network
Ethernet LAN *
No
Performance
Product colour *
Black
LED indicators
Yes
Housing material
Plastic
Storage
Number of HDDs supported
1
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5, 3.5"
Power
Output current
2 A
Control unit
Handheld remote control
No
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Weight
493 g
Packaging data
Package width
120 mm
Package depth
185 mm
Package height
210 mm
Package weight
924 g
Other features
Dimensions (WxDxH)
100 x 130 x 130 mm
Maximum data transfer rate
5000 Mbit/s
Interface
USB/eSATA
Power requirements
12 DC
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Mac OS X, Linux
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:28:03
Uk has collected 1 expert review for StarTech.com USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver
(show image)
SATDOCKCRH SATDOCKCRH 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCK4U2E laptop dock/port replicator Black StarTech.com SATDOCK4U2E laptop dock/port replicator Black
(show image)
SATDOCK4U2E StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCK22RE laptop dock/port replicator Black StarTech.com SATDOCK22RE laptop dock/port replicator Black
(show image)
SATDOCK22RE SATA Hard Drive HDD Duplicator Dock - eSATA USB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black
(show image)
SATDOCKU3SP SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black
(show image)
SATDOCKU3SE SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB -> SATA External Hard Drive Docking Station Black StarTech.com USB -> SATA External Hard Drive Docking Station Black
(show image)
SATDOCK25U USB to SATA External Hard Drive Docking Station for 2.5in SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)