location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V11HA48040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA48040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700748
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 11:49:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Projector module White
  • - 3LCD 2500 ANSI lumens
  • - Laser 20000 h
  • - UHD 4K (3840x2160) 16:9 2500000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
  • - Ethernet LAN
  • - AC 302 W
Long product name Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White :
The long product name of Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD Technology, RGB liquid crystal shutter, 4K PRO-UHD, 16:9, 2500 Lumen, Laser, 50" - 300", 302 W, 12.7 kg
More>>>
Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White:
The official description of Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K laser projector

Enjoy the big screen experience at home with this 4K (8.3m pixels), Laser, HDR10+ capable projector and Epson's 3LCD technology.

Prepare to be amazed
The ultimate home cinema demands the best in projection. Bring a state-of-the-art cinema experience to your home with Epson’s EH-LS11000W projector. Featuring revolutionary 3LCD laser projection technology, 4K resolution and HDR10+ support this high-definition projector delivers phenomenal image quality and colour brightness that elevates any screening
to an enthralling cinematic experience. Every inch of this series has been considered -- there’s no wasted space and no exposed cables, leaving an elegant yet bold surface.

Laser projection at home
As part of a manufacturing philosophy aiming to deliver uncompromising brightness, contrast, colour, and the highest image quality, the EH-LS11000W is equipped with a uniquely designed laser optical engine. With a highly efficient LD package, a newly developed panel, and the optical component optimization thatonly Epson can provide, it achieves 2,500lm brightness, high contrast, and superb colour reproduction¹.
The laser engine’s long lifespan of up to 20,000 hours² provides virtually worry-free
operation. And there’s no waiting for the projector to warm-up or cool down — the
projector reaches maximum brightness and turns off almost immediately.

Experience stunning 4K
Make your home centre stage for all the action with advanced pixel-shifting technology that works in parallel with three individual high-definition LCD chips to produce an exceptionally sharp 4K (8.3million pixels) picture without sacrificing picture brightness.
Optimum performance with up to 2,500,000:1 dynamic contrast ratio, 4K-enhancement technology, 3LCD technology, 4K frame interpolation, 4K super-resolution and HDR10+ support.
Powered by the Epson ZX Picture Processor, Scene Adaptive Gamma allows the user to automatically adjust the picture quality based upon the scene information itself. This provides a simple way to get impressive colour and contrast, regardless of the content being displayed.

The evolution of HDR tonal representation
HDR is a key technology emphasized by filmmakers that helps convey the visual intent of a film more faithfully. Evolution in HDR technology means that now even subtle shadow tones can be displayed in fine detail.

Bring images to life
Super resolution defines and sharpens blurred images for standard and 4K content bringing incredible detail for true to life images.

Fast-moving 4K video that's clear and smooth
As well as current frame interpolation technology, blurring reduction is now improved. Even watching fast-moving sports or when gaming, image contours stay clear, and motion is smooth to bring a fuller sense of realism and dynamism than ever to 4K video.

Designed for extraordinary installation flexibility
The wide-range powered lens shift (Vertical ± 96.3 %, horizontal ± 47.1 %) and zoom (x2.1) that only a high-end home model provides means the EH-LS11000W can be installed in living rooms as well as dedicated home cinemas.
Users can operate the lens shift functions using the remote control, the projector control panel, or control commands.
In addition to the same quietness (25dB/Light output 75%) as previous models, a reduction in high-frequency noise levels creates less distraction for a more immersive experience.

Practical functionality, convenient connectivity eARC/ARC support

Thanks to ARC, audio can be carried via the projector using an HDMI cable. In addition,
eARC supports high-quality sound3, allowing you to enjoy a beautifully cohesive mix of video and sound in an easier installation.

4K/120fps input support

Optimised support for fast-moving game video output

Short summary description Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White:
This short summary of the Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V11HA48040, 2500 ANSI lumens, 3LCD, UHD 4K (3840x2160), 2500000:1, 16:9, 1270 - 7620 mm (50 - 300")

Long summary description Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White:
This is an auto-generated long summary of Epson V11HA48040 data projector Projector module 2500 ANSI lumens 3LCD UHD 4K (3840x2160) White based on the first three specs of the first five spec groups.

Epson V11HA48040. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Bright cinema, Vivid. Serial interface type: RS-232C

Projector
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
3 - 6,4 m
Projector brightness *
2500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
UHD 4K (3840x2160)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Vertical scan range
384 - 480 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,88 cm (0.74")
Heat dissipation
1026,8 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Focal length range
22.5 - 46.7 mm
Aperture range (F-F)
2 - 3
Zoom type
Auto
Zoom ratio
2.1:1
Throw ratio
1.35 - 2.84:1
Horizontal lens shift range
-47,1 - 47,1%
Vertical lens shift range
-96,3 - 96,3%
Lens position memory
10
Video
Analog signal format system *
Not supported
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Bright cinema, Vivid
Ports & interfaces
USB 2.0 ports quantity *
3
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
HDMI ports quantity *
3
DVI port *
No
Audio Return Channel (ARC)
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
22 dB
Noise level *
30 dB
2D/3D frequency image
384/480 Hz
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Projector module
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
302 W
Power consumption (standby) *
0,4 W
Power consumption (economy mode)
198 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: Crestron Integrated Partner, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
520 mm
Depth
447 mm
Height
193 mm
Weight *
12,7 kg
Package width
520 mm
Package depth
695 mm
Package height
193 mm
Package weight
16,9 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Quantity per pallet (UK)
14 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)