location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNI3510U2E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNI3510U2E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836005 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - 3 Gbit/s
  • - Black, Silver
Warranty: 2-year warranty and free lifetime technical support
Long product name StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" :
The long product name of StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in Silver eSATA USB 2.0 to IDE SATA External Hard Drive Enclosure
More>>>
StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5":
The official description of StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's InfoSafe UNI3510U2E eSATA/USB to SATA/IDE External Hard Drive Enclosure delivers a versatile and cost-effective external storage solution, letting you turn any 3.5" Serial ATA (SATA, SATA II, SATA III) or IDE hard drive into an eSATA (SATA only) or USB 2.0 (SATA or IDE) connected external storage solution for high capacity drives. The External hard drive enclosure features a large built-in 80mm fan that provides enhanced re-distribution of heat build-up generated as a result of typical drive operation. This feature is especially important for larger capacity hard drives, and faster “spinning" drives (i.e 7200 RPM), as it can help keep drives running cooler, which can preserve data integrity and the drive's lifespan by reducing the chances of premature failures.

Its unique snap-in, screwless hard drive installation and "One Touch Backup", which automates backup tasks for simple backups of files and folders at the touch of a button, based on pre-defined settings within the easy to use software utility (included), are design features which provide a convenient and efficient operating experience .

The hard drive enclosure features an attractive silver aluminum casing that looks great in any operating environment, and is backed by our 2-year warranty and free lifetime technical support.

Short summary description StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5":
This short summary of the StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UNI3510U2E, 3.5", Serial ATA, 3 Gbit/s, Black, Silver

Long summary description StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com UNI3510U2E. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 2 TB. Data transfer rate: 3 Gbit/s. Product colour: Black, Silver

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Maximum storage capacity
2 TB
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product colour *
Black, Silver
Material
Aluminium
LED indicators
Yes
Performance
Data transfer rate
3 Gbit/s
Chipset
JMicro JM20337
Weight & dimensions
Width
52,3 mm
Depth
210 mm
Height
135 mm
Weight
537 g
Package weight
1,2 kg
Other features
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Vista(32/64bit)/ 7 (32/64bit)/ Server 2008 R2, Mac 10, Linux
Power requirements
115V AC