location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/SC Singlemode, -10° to 60°C, 30 km (18.6 mi.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N784-H01-SCSM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332267030 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends up to 100 Mbps of data to a network device located up to 30 km away
  • - Automatic MDI/MDI-X configuration connects devices without crossover cabling
  • - Hardened aluminum housing withstands operating temperature range of -10° to 60°C
  • - LEDs indicate Ethernet connection and various statuses, including data transfer speed
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited warranty
Long product name Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black :
The long product name of Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/SC Singlemode, -10° to 60°C, 30 km (18.6 mi.)
More>>>
Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black:
The official description of Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends a Network Connection up to 30 km over SC Singlemode Fiber Optic Cable
This network media converter converts a copper Ethernet signal to a singlemode fiber optic signal and extends it to a second network device up to 30 kilometers (18.6 miles) away. Because copper Cat5e/6 cables are limited to only 100 meters, it is more effective to couple the N784-H01-SCSM with singlemode fiber cable to reach hubs, switches and other 10/100Base-TX/FX network devices located farther away. Auto-negotiation and automatic MDI/MDI-X configuration seamlessly connect devices without crossover cabling.

Monitor Your Installation with Link Fault Signaling and Loop Back Functions
Determine the health of your network connection via the Link Fault Signaling (LFS) and Loop Back functions. The LFS LED indicates when a copper or fiber cable has been severed or another cause of disruption in service has occurred. The Local Loop Back (LLB) and Remote Loop Back (RLB) functions ensure copper and fiber cables have been correctly installed. Use the DIP switches to control each function or turn them on or off.

LEDs Indicate Installation Performance and Diagnostic Functions
Easy-to-read LEDs on the side of the unit indicate essential status information, including network speed and connection, LFS diagnostics and unit power.

Protective Metal Housing Built to Withstand a Variety of Hazards
The hardened aluminum case is designed to operate in extreme temperatures ranging from -10 to 60 degrees Celsius (14 to 140 degrees Fahrenheit). It is protected from electrostatic discharge (ESD), radio frequency interference (RFI) and power surges. Hardware is included for wall or DIN mounting.

Works in Tandem with Tripp Lite’s N785-CH12 Chassis
House and power up to 12 Tripp Lite media converters, including the N784-H01-SCSM, using the N785-CH12 12-port chassis (sold separately) to create an organized installation.

TAA-Compliant for GSA Schedule Purchases
The N784-H01-SCSM is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black:
This short summary of the Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N784-H01-SCSM, 100 Mbit/s, 10Base-T, 100Base-TX, 100Base-FX, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s

Long summary description Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black:
This is an auto-generated long summary of Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black based on the first three specs of the first five spec groups.

Tripp Lite N784-H01-SCSM. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 10Base-T, 100Base-TX, Converter output interface: 100Base-FX. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 30000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. Product colour: Black, Housing material: Metal, Country of origin: Taiwan. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A

Network
Maximum data transfer rate *
100 Mbit/s
Converter input interface
10Base-T, 100Base-TX
Converter output interface
100Base-FX
Networking standards
IEEE 802.3, IEEE 802.3u
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Cable types supported
Cat5, Cat5e, Cat6, Cat6a, Fiber
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
DC-in jack
Yes
Performance
Maximum transfer distance *
30000 m
Wavelength *
1310 nm
Wavelength-division multiplexing (WDM)
Yes
Fiber mode structure
Single-mode
Design
Internal *
No
LED indicators
Yes
Product colour
Black
Housing material
Metal
DIN rail mounting
Yes
Country of origin
Taiwan
Certification
CE, FCC, RoHS
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Power
Output voltage
12 V
Output current
1,5 A
External power adapter
Yes
Weight & dimensions
Width
73,8 mm
Depth
109,2 mm
Height
23,4 mm
Weight
240 g
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package width
232,9 mm
Package depth
182,9 mm
Package height
62 mm
Package weight
600 g
Package type
Box
Packaging content
AC adapter included
Yes
Quick installation guide
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332267037
Logistics data
Master (outer) case width
389,9 mm
Master (outer) case length
500,1 mm
Master (outer) case height
365 mm
Master (outer) case weight
12 kg
Quantity per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-SCMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-SCMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-SCMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/SC Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)