location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Drive speakerphone Universal Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-49000001-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055022159 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Drive speakerphone Universal Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic volume adjustment and auto-paring to mobile phone
  • - Crystal clear sound with echo and noise cancellation (DSP)
  • - Multiuse - connects to 2 Bluetooth devices at the same time
  • - Stream music, podcasts and GPS directions
  • - Voice guidance announces battery level and Bluetooth connection status
Long product name Jabra Drive speakerphone Universal Bluetooth Black :
The long product name of Jabra Drive speakerphone Universal Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Drive
More>>>
Jabra Drive speakerphone Universal Bluetooth Black:
The official description of Jabra Drive speakerphone Universal Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Bluetooth, in-car speaker that can be paired with two devices simultaneously and features noise cancellation technology for clear calls in the car

Short summary description Jabra Drive speakerphone Universal Bluetooth Black:
This short summary of the Jabra Drive speakerphone Universal Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Drive, Universal, Black, 10 m, FCC, IC, CE, 94 dB, 2 W

Long summary description Jabra Drive speakerphone Universal Bluetooth Black:
This is an auto-generated long summary of Jabra Drive speakerphone Universal Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Drive. Device type: Universal, Product colour: Black, Maximum operating distance: 10 m. Sensitivity: 94 dB, Output power: 2 W, Impedance: 4 Ω. Microphone direction type: Omnidirectional. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: HFP. Battery technology: Lithium Polymer (LiPo), Input voltage: 12 - 28 V, Current: 0,075 A

NO HASSLE, NO FUSS

Extremely easy to use. Voice-guided instructions tell you how to connect to your phone. You also receive spoken updates when you’re connected or low on battery. Once Jabra Drive is paired with your phone, it will connect automatically when it’s in range. When a call comes in, use the dedicated control buttons to answer it directly from Jabra Drive.

PICKS UP YOUR VOICE, AND NOTHING ELSE

Even though you’re on the road, you don’t want to sound like you are. Noise cancellation technology dampens the road noise and gives you clear, crisp sound for your calls.

MORE THAN JUST CALLS

Stream music from your phone and get GPS directions played through Jabra Drive. Connect to two active Bluetooth devices at the same time. Use them interchangeably to play music or take calls.

LONG BATTERY LIFE

Talk for up to 20 hours and get up to 30 days of standby time

Features
Device type *
Universal
Auto *
Yes
Product colour
Black
FM transmitter
No
Maximum operating distance
10 m
Certification
FCC, IC, CE
Loudspeakers
Sensitivity
94 dB
Output power
2 W
Impedance
4 Ω
Microphone
Number of microphones
2
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
Bluetooth
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
HFP
Bluetooth version
3.0
Power
Battery technology
Lithium Polymer (LiPo)
Input voltage
12 - 28 V
Power
Current
0,075 A
Talk time
20 h
Standby time
720 h
Battery recharge time
2,5 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
56 mm
Depth
104 mm
Height
18 mm
Weight
100 g
Packaging data
Package width
93 mm
Package depth
46 mm
Package height
195 mm
Package weight
216 g
Packaging content
Quantity
1
Cables included
USB
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
85182900
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 04:15:19
Uk has collected 15 expert reviews for Jabra Drive and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tech-reviews.co.uk
Updated:
2016-11-14 04:15:19
Today we’ve got the Jabra Drive Bluetooth Speakerphone to review. Hands-free kits are becoming increasingly popular and with so many to choose from it’s hard to know which one is best for you. The Jabra Drive retails at around the £50 mark, so it’s ve...
Bottom line Overall, the Jabra Drive is a great device for its price range.Whilst I managed to hold a conversation without any difficulty, I did find the volume to be a little too quiet at times. The flashing LED on the front annoyed me slightly whilst driving alo...
70%
channelnews.com.au
Updated:
2016-11-14 04:15:19
Jabra's new drive is a sleek little Bluetooth that has specs and a pricetag to rival some of its more expensive competition, but is it a complete car companion?Click to enlargeDriving Bliss: Jabra's Drive BluetoothJabra's drive is well designed, fusing...
Good Inexpensive; Aesthetic; Battery Life; Simple;...
Bad Poor quality music streaming; No mains charger included;...
90%
Brand Image Product code Product Stock Price from
Jabra Speak 810 UC speakerphone Black Jabra Speak 810 UC speakerphone Black
(show image)
7810-209 Jabra Speak 810 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 810 MS speakerphone Universal Black Jabra Speak 810 MS speakerphone Universal Black
(show image)
7810-109 Jabra Speak 810 MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPEAK 510+ UC speakerphone Universal USB/Bluetooth Black Jabra SPEAK 510+ UC speakerphone Universal USB/Bluetooth Black
(show image)
7510-309 Jabra Speak 510+ MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Drive speakerphone Universal White Jabra Drive speakerphone Universal White
(show image)
100-49000003-60 Jabra DRIVE BT Speakerphone 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 510 speakerphone Universal USB/Bluetooth Black Jabra 510 speakerphone Universal USB/Bluetooth Black
(show image)
7510-209 Jabra Speak 510 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 UC speakerphone Universal USB 2.0 Black Jabra Speak 410 UC speakerphone Universal USB 2.0 Black
(show image)
7410-209 Jabra Speak 410 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 MS speakerphone PC USB 2.0 Black Jabra Speak 410 MS speakerphone PC USB 2.0 Black
(show image)
7410-109 Jabra Speak 410 MS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)