location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Backpack 15.6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Backpack 15.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50P32AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188653159 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 12:32:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty.
Long product name HP Prelude Backpack 15.6 :
The long product name of HP Prelude Backpack 15.6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude Backpack 15.6
More>>>
HP Prelude Backpack 15.6:
The official description of HP Prelude Backpack 15.6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The everyday business backpack
Help keep your notebook safe and your hands free while you’re on the move with the durable HP 15.6 Prelude Backpack, now with a pop of color from the stylish gray interior.

Short summary description HP Prelude Backpack 15.6:
This short summary of the HP Prelude Backpack 15.6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude Backpack 15.6, 410 mm, 286 mm, 90 mm, 490 g, 310 mm, 90 mm

Long summary description HP Prelude Backpack 15.6:
This is an auto-generated long summary of HP Prelude Backpack 15.6 based on the first three specs of the first five spec groups.

HP Prelude Backpack 15.6. Width: 410 mm, Depth: 286 mm, Height: 90 mm. Package width: 310 mm, Package depth: 90 mm, Package height: 420 mm

Beautifully organized

Stay organized with a top zip closure, a dedicated compartment for your notebook up to 15.6" diagonal, and easy-access internal and external pockets for your cables, adapters, pens, phone, and all the items you use most.

Carry in comfort

Use the adjustable padded backpack straps to keep your hands free, or carry by the top handle.

World-class support

Get the reassurance of a one-year limited warranty.

Weight & dimensions
Width *
410 mm
Depth *
286 mm
Height *
90 mm
Weight
490 g
Packaging data
Package width
310 mm
Package depth
90 mm
Package height
420 mm
Package weight
520 g