location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QA216AA display privacy filters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QA216AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA216AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111748037 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:26:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2015
Product end of life date
Long product name HP QA216AA display privacy filters :
The long product name of HP QA216AA display privacy filters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QA216AA, 12.5-inch Privacy Filter
More>>>
HP QA216AA display privacy filters:
The official description of HP QA216AA display privacy filters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Privacy Filters help you protect your onscreen data by concealing your notebook screen from viewing by passersby and people seated nearby. The filter diminishes the readability for anyone not seated directly in front of the notebook while maintaining the onscreen resolution for the individual user.

- Protects your onscreen content from prying eyes.
- Snaps easily into the screen bezel of your notebook.
- Doesn’t add bulk or weight to your notebook.
- Available in a range of screen sizes, from 12.1 (30.73 cm) to 17.3 (43.94 cm) diagonal inches.

Short summary description HP QA216AA display privacy filters:
This short summary of the HP QA216AA display privacy filters data-sheet is auto-generated and uses the product title and the first six key specs.

HP QA216AA, Plastic, Black, HP EliteBook 2560p Notebook PC, 1 pc(s)

Long summary description HP QA216AA display privacy filters:
This is an auto-generated long summary of HP QA216AA display privacy filters based on the first three specs of the first five spec groups.

HP QA216AA. Material: Plastic, Product colour: Black. Compatibility: HP EliteBook 2560p Notebook PC. Quantity per box: 1 pc(s)

Design
Material
Plastic
Product colour
Black
Features
Widescreen
Yes
Features
Compatibility
HP EliteBook 2560p Notebook PC
Other features
Screen size compatibility
12.5
Quantity per box
1 pc(s)
Country Distributor
Polska 1 distributor(s)