location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3310ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3310ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3310ND/SEE/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-3310ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 375 MHz
Long product name Samsung ML-3310ND 1200 x 1200 DPI A4 :
The long product name of Samsung ML-3310ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-3310ND, 1200 x 1200dpi, 31ppm, A4, 375MHz, 64MB, USB 2.0, Etherenet + 5 years warranty
More>>>
Samsung ML-3310ND 1200 x 1200 DPI A4:
The official description of Samsung ML-3310ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you choose a printer for your business - you want to know that you’re making the right choice. You want a printer that not only provides exceptional print quality - but delivers value too. Because the Samsung ML-3310ND is so simple to use it does just that. Simple menu structures mean everyone can utilise all the features it has to offer. Simple paper handling means that you can print on a wide range of papers and card stock - delivering professional results every time. And simple technology keeps paper jams at bay - and your teams focussed on their jobs. Simple to use and maintain, the Samsung ML-3310ND effortlessly combines high performance with outstanding productivity and versatility. Perfect for the busy office - perfect for you.

The printer that works with your budget.
The ML-3310ND lets you choose the right consumables option which you can afford. Toner cartridges are available in cost-effective standard-yield 2,000-page version and high yield 5,000-page version which provide a lower cost per page and require fewer replacements.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-3310ND is engineered to be whisper quiet, generating a noise level of just 51dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the ML-3310ND to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. Items can be printed quickly or saved in different file formats. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects - or even just for fun.

Short summary description Samsung ML-3310ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-3310ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3310ND, Laser, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Samsung ML-3310ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-3310ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-3310ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
6,5 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
64 MB
Processor frequency
375 MHz
Power
Power consumption (printing) *
550 W
Power consumption (standby)
60 W
Weight & dimensions
Weight
9,74 kg
Dimensions (WxDxH)
366 x 368 x 252,9 mm
Other features
Compatible operating systems
Windows 2000 / XP (32 / 64bits) / Vista (32 / 64bits) / 2003 Server (32 / 64bits) / 2008 Server (32 / 64bits) /7 (32 / 64bits) / 2008 Server R2 (64bits) Various Linux OS: RedHat Enterprise Linux WS 4, 5 (32 / 64 bit) Fedora 4, 5, 6, 7, 8, 9, 10, 11, 12 (32 / 64 bit) SuSE Linux 10.0, 10.1 (32 bit) OpenSuSE 10.2, 10.3, 11.0, 11.1, 11.2 (32 / 64 bit) Mandriva 2005, 2006, 2007, 2008, 2009, 2009.1 (32/64 bit) Ubuntu 5.04, 5.10, 6.06, 6.10, 7.04, 7.10, 8.04, 8.10, 9.04, 9.10 (32 / 64 bit) SuSE Linux Enterprise Desktop 10, 11 (32 / 64 bit) Debian 4.0, 5.0 (32 / 64 bit) Mac OS 10.3 - 10.6
Emulations
PCL5e, SPLIBM ProPrinter, EPSON
Compatible products
MLT-D205L, MLT-D205S
Copying noise level
51 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-18 00:02:28
Uk has collected 5 expert reviews for Samsung ML-3310ND 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-18 00:02:28
One step up from the one-per-desk mono laser printer is a machine intended for a small workgroup or independent business or branch office. Network-enabled and with a reasonable turn of speed, this type of printer is the mainstay of many small companies. S...
Good Low running costs, Quick print, once it starts, Large optional paper tray...
Bad Relatively long warm up, Lacks an LCD backlight, No wireless option...
80%
businesscomputingworld.co.uk
Updated:
2013-03-24 14:06:12
Samsung is one of the world’s largest electronics manufactures and it has a good foothold in numerous markets in many territories. Regarded as a true innovator in several fields, the South Korean company has yet to make its mark in the business printer ca...
80%
v3.co.uk
Updated:
2015-06-25 08:17:48
Samsung's ML-3310ND is a network-ready A4 laser printer designed for small businesses or workgroups, and which counts ease of use, fast and quiet printing, and automatic duplex output among its features. Available since February, the ML-3310 is a good...
Good Fast, quiet, eco-mode printing, duplex mode...
Bad Network configuration could be improved...
Bottom line Samsung's ML-3310ND is a fine printer for a small workgroup, printing out A4 pages quickly and quietly over a USB or Ethernet connection. For basic black-and-white printing, it offers everything you need, including duplex printing...
80%