location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-541
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5227B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999782423
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:33:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink page yield: 180 pages
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Short summary description Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow:
This short summary of the Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-541, Cyan, Magenta, Yellow, 8 ml, 1 pc(s), 180 pages, Multi pack

Long summary description Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-541 ink cartridge 1 pc(s) Compatible Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-541. Supply type: Multi pack, Colour ink page yield: 180 pages, Colour ink volume: 8 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
PIXMA MG3550 PIXMA MG2250 PIXMA MX515 PIXMA MG4150 PIXMA MG4250 PIXMA MX475 PIXMA TS5151 PIXMA MG3250 PIXMA MG2150 PIXMA MX455 PIXMA MX375 PIXMA MG3650 PIXMA MX535 PIXMA MG3150 PIXMA MX525 PIXMA MX435 PIXMA MX435 PIXMA MG3650S PIXMA TS5150
Quantity per pack *
1 pc(s)
Colour ink volume
8 ml
Features
Colour ink page yield *
180 pages
Type *
Compatible
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Country of origin
Japan
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)