location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sangean PT-10 radio Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sangean Check ‘Sangean’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-10
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Sangean’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sangean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2018 16:18:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sangean PT-10 radio Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 W Silver
  • - AM, FM, LW, MW, SW
  • - 4 Ω
  • - DC-in jack
Warranty:
Long product name Sangean PT-10 radio Silver :
The long product name of Sangean PT-10 radio Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM-Stereo/AM/LW/SW 1-9 World Receiver
More>>>
Short summary description Sangean PT-10 radio Silver:
This short summary of the Sangean PT-10 radio Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sangean PT-10, AM, FM, LW, MW, SW, 87,5 - 108 MHz, 520 - 1710 kHz, 1 W, 4 Ω, 5,08 cm (2")

Long summary description Sangean PT-10 radio Silver:
This is an auto-generated long summary of Sangean PT-10 radio Silver based on the first three specs of the first five spec groups.

Sangean PT-10. Supported radio bands: AM, FM, LW, MW, SW, FM band range: 87,5 - 108 MHz, AM band range: 520 - 1710 kHz. RMS rated power: 1 W. Impedance: 4 Ω, Subwoofer driver diameter (imperial): 5,08 cm (2"). Product colour: Silver. Weight: 247,2 g