location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H820056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector White
  • - 3LCD 5500 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 440 W
More>>>
Short summary description Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2065, 5500 ANSI lumens, 3LCD, XGA (1024x768), 400:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-2065 data projector Standard throw projector 5500 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-2065. Projector brightness: 5500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,51 - 1,99. Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Dynamic, Photo, Presentation, sRGB. Serial interface type: RS-232C

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0,8 - 8,5 m
Contrast ratio (dynamic)
15000:1
Projector brightness *
5500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Projector brightness (economic mode)
3800 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
300 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1,51 - 1,99
Digital zoom
1,6x
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
3D *
No
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Dynamic, Photo, Presentation, sRGB
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
39 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
440 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
350 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
291 mm
Height
101 mm
Weight *
4,5 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection, EasyMP Network Projection, EasyMP Slide Converter
Logistics data
Quantity per pack
1 pc(s)
Other features
RS-232 ports
1
RS-232C
Yes