location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-Q01ST-P-BK 10W Wireless Fast-Charging Stand with International AC Adapter, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-Q01ST-P-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332259622 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - LED glows blue during charging and flashes blue to indicate a charging error
  • - Prevents overheating and overcharging to protect your essential device from damage
  • - Lightweight portable design takes up little space on your desk or bedside table
  • - Universally compatible with all Qi-certified smartphones and other devices
Warranty: 2-year limited
Long product name Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor :
The long product name of Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10W Wireless Fast-Charging Stand with International AC Adapter, Black
More>>>
Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor:
The official description of Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Cell Phone Charger Delivers up to 10W for Apple and Samsung Phones
Who wants to plug and unplug cords when you just want to charge your cell phone? The U280-Q01ST-P-BK makes charging more convenient by doing it wirelessly. Just place your Qi-certified device, such as an iPhone, Pixel or Galaxy smartphone, on the charging stand. That’s all there is to it. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note: Please remove any magnetic or metal objects from your phone or case before charging.

Compatible with Qi-Certified Cell Phones to Ensure a Safe, Flawless Charge
The U280-Q01ST-P-BK charges all Qi smartphones from Apple, Sony, LG, Samsung, Nokia and other popular brands in either portrait or landscape orientation. It protects your expensive device from overheating and overcharging that could lead to internal damage. An LED glows blue to indicate the charging process is underway and flashes blue to indicate any charging error.

Compact Stand Fits Comfortably on Any Counter, Table or Workspace
The portable lightweight stand is just four inches in height, so it takes up hardly any space on your desktop or bedside table. An included international power supply connects the charger to a convenient AC outlet.

Short summary description Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor:
This short summary of the Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-Q01ST-P-BK, Indoor, AC, 9 V, Wireless charging, Black

Long summary description Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor:
This is an auto-generated long summary of Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-Q01ST-P-BK. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 12 V, Maximum output voltage: 9 V. USB Type-C ports quantity: 1, Wireless charging, Power protection features: Over current. Product colour: Black

Performance
Charger compatibility *
Smartphone
Power source type *
AC
USB Type-C ports quantity
1
Wireless charging
Yes
Charger type *
Indoor
Power protection features
Over current
Certification
FCC
Country of origin
Vietnam
Design
Product colour *
Black
LED indicators
Yes
Power
Input voltage
12 V
Maximum power
10 W
Maximum output voltage
9 V
Minimum output voltage
5 V
Output current (5V)
1 A
Output current (9V)
1,1 A
Output current
700 mA
Weight & dimensions
Width
97 mm
Depth
102 mm
Height
102 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
150,1 mm
Package depth
100,1 mm
Package height
78 mm
Package weight
400 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
AC adapter included
No
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
404,9 mm
Master (outer) case length
214,9 mm
Master (outer) case height
160 mm
Master (outer) case weight
4 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332259629
Other features
Material
Plastic
Brand Image Product code Product Stock Price from
Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor
(show image)
U280-Q01FL-BK-2 U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor
(show image)
U280-Q01ST-BK U280-Q01ST-BK Wireless Charging Stand - 10W Fast Charging, Apple and Samsung Compatible, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q01FL-BK mobile device charger Smartphone Black USB Wireless charging Indoor Tripp Lite U280-Q01FL-BK mobile device charger Smartphone Black USB Wireless charging Indoor
(show image)
U280-Q01FL-BK U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)