location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional 14.1-inch Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional 14.1-inch Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500S8AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188587966 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Professional 14.1-inch Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry and protect your laptop in style and feel good about it at the same time. The main material of the HP Professional 14.1-inch Laptop Bag is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials[1]. And now it comes with a touch of color[2].
  • - Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[3] that locates your bag.
  • - Here's one comfortable laptop bag, however you use it. Wear it across your chest or grab the handles and go. Plus a convenient pass-through fits over most rolling suitcase handles making commuting and traveling easier.
  • - Here's one comfortable backpack. Wear it as a backpack, or grab the top handle and go. A convenient luggage pass-through fits over most rolling suitcase handles making commuting and traveling easier.
  • - Sanitize your backpack with a disinfectant spray or wipe[4]. Feel confident with the a backpack that is always clean.
Warranty: One-year limited warranty.
Long product name HP Professional 14.1-inch Laptop Bag :
The long product name of HP Professional 14.1-inch Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional 14.1-inch Laptop Bag
More>>>
HP Professional 14.1-inch Laptop Bag:
The official description of HP Professional 14.1-inch Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed With You and the Environment In Mind
Now you can feel good about the backpack you use to protect your laptop. Designed to keep your laptop protected and accessories organized, the HP Professional 14.1-inch Laptop Bag uses environmentally-responsible materials that are durable, easy to clean and designed for comfort. Plus, these bags now come with a touch of color to the internal lining and zipper.

Short summary description HP Professional 14.1-inch Laptop Bag:
This short summary of the HP Professional 14.1-inch Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional 14.1-inch Laptop Bag, Messenger case, 35,8 cm (14.1"), 490 g

Long summary description HP Professional 14.1-inch Laptop Bag:
This is an auto-generated long summary of HP Professional 14.1-inch Laptop Bag based on the first three specs of the first five spec groups.

HP Professional 14.1-inch Laptop Bag. Case type: Messenger case, Maximum screen size: 35,8 cm (14.1"). Weight: 490 g. Surface coloration: Monochromatic

Sustainable Style

Carry and protect your laptop in style and feel good about it at the same time. The main material of the HP Professional 14.1-inch Laptop Bag is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials[1]. And now it comes with a touch of color[2].

Safe and Secure

Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[3] that locates your bag.

Grab and Go Organization

Here's one comfortable laptop bag, however you use it. Wear it across your chest or grab the handles and go. Plus a convenient pass-through fits over most rolling suitcase handles making commuting and traveling easier.

Features
Surface coloration
Monochromatic
Maximum screen size *
35,8 cm (14.1")
Case type *
Messenger case
Material *
Plastic
Product main colour *
Black
Brand compatibility *
HP
Weight & dimensions
Width
380 mm
Weight & dimensions
Depth
270 mm
Height
52 mm
Weight
490 g
Package width
380 mm
Package depth
270 mm
Package height
52 mm
Package weight
540 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Professional 14.1-inch Laptop Bag:
Disclaimer

[1] Product exterior is made from approx. 100% recycled ocean-bound plastics the equivalent of four 16.9 oz. recycled plastic water bottles.
[2] Contrast color (Atlantic Blue) on internal lining and zipper teeth.
[3] Tracking device not included.