location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X950X2YG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X950X2YG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646227759 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 09:22:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 24000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow :
The long product name of Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X950, X952, X954 Yellow Extra High Yield Toner Cartridge (24K)
More>>>
Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow:
The official description of Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra High Yield
Print with confidence. Top yields mean you're saving big by operating at the best efficiency, for both your budget and the environment.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Return
for Recycling
Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results always use genuine Lexmark supplies.

Short summary description Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow:
This short summary of the Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X950X2YG, 24000 pages, Yellow, 1 pc(s)

Long summary description Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Lexmark X950X2YG toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Lexmark X950X2YG. Colour toner page yield: 24000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
X950de, X952de, X954de
Quantity per pack *
1 pc(s)
Colour toner page yield *
24000 pages
Type *
Original
Printing colours *
Yellow
Product colour
Black
Weight & dimensions
Package weight
600 g
Logistics data
Harmonized System (HS) code
84439990
Quantity per pallet
288 pc(s)
Other features
Package dimensions (WxDxH)
73,5 x 456 x 70,5 mm
Print technology
Laser printing
Package dimensions (W x D x H)
73,4 x 455,9 x 70,6 mm (2.89 x 17.9 x 2.78")
Country Distributor
Magyarország 2 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)