location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10835 projector lamp 205 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10835
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10835
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327628828
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:36:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML10835 projector lamp 205 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML10835 projector lamp 205 W :
The long product name of CoreParts ML10835 projector lamp 205 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Mitsubishi 205 / 164 Watt, 2000 Hours fit for Mitsubishi Projector SD205, SD205R, SD205U, XD205, XD205U, MD-330S
More>>>
Short summary description CoreParts ML10835 projector lamp 205 W:
This short summary of the CoreParts ML10835 projector lamp 205 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10835, 205 W, 2000 h, Mitsubishi Electric, SD205U, XD205U, XD205, SD205, SD205R

Long summary description CoreParts ML10835 projector lamp 205 W:
This is an auto-generated long summary of CoreParts ML10835 projector lamp 205 W based on the first three specs of the first five spec groups.

CoreParts ML10835. Bulb power: 205 W, Service life of lamp: 2000 h, Brand compatibility: Mitsubishi Electric, Compatibility: SD205U, XD205U, XD205, SD205, SD205R, Country of origin: China

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10736 projector lamp 285 W
(show image)
ML10736 ML10736 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10552 projector lamp 330 W
(show image)
ML10552 ML10552 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10518 projector lamp 200 W
(show image)
ML10518 ML10518 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10143 projector lamp 200 W
(show image)
ML10143 ML10143 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD205LP projector lamp 205 W
(show image)
VLT-XD205LP VLT-XD205LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)