location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCAM1216 - Apricot/Coral
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204789 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854252805 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2023 14:37:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible laptop storage sleeve fits laptops up to 15.6" or doubles as a stretch-fit pocket for other personal items
  • - Built to last with 100% recycled 600D polyester body material combined with padded, durable 100% recycled 1200D polyester base
  • - Contoured shoulder straps and a quilted, fully-padded back panel ensure a comfortable carry
  • - Large side pocket conveniently stores a water bottle or other small items
  • - Quick-access front pocket provides slip pockets for small electronics and pens plus room for small accessories
  • - One large main compartment designed to fit books and folders
  • - Web haul handle to easily grab and go
  • - Rain flap covers main compartment zipper to protect belongings
  • - Constructed with GRS-certified recycled materials made from 11 plastic bottles
Warranty: 2 Years
Long product name Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester :
The long product name of Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Commence Backpack 24 L, max. 15.6", Apricot/Coral
More>>>
Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester:
The official description of Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made from recycled materials and with campus-ready features, this 24L pack will keep a laptop, tablet and school gear within reach.

Short summary description Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester:
This short summary of the Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic CCAM1216 - Apricot/Coral, City, Unisex, 39,6 cm (15.6"), Notebook compartment, Polyester

Long summary description Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester:
This is an auto-generated long summary of Case Logic CCAM1216 - Apricot/Coral backpack Casual backpack Coral, Orange Polyester based on the first three specs of the first five spec groups.

Case Logic CCAM1216 - Apricot/Coral. Backpack type: Casual backpack, Product main colour: Coral, Orange, Style: City. Width: 300 mm, Depth: 270 mm, Height: 430 mm. Package width: 360 mm, Package depth: 40 mm, Package height: 450 mm. Material: Polyester, Recycled material percentage: 100%. Master (outer) case width: 470 mm, Master (outer) case length: 370 mm, Master (outer) case height: 145 mm

Features
Backpack type *
Casual backpack
Product main colour *
Coral, Orange
Style
City
Coloration
Pattern
Linear mass density
600 D
Recommended gender
Unisex
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39,6 cm (15.6")
Exterior pockets
Front pocket, Side pocket
Shoulder strap
Yes
Carrying handle(s)
Yes
Closure type
Zipper
Weight & dimensions
Width *
300 mm
Depth *
270 mm
Height *
430 mm
Weight
410 g
Volume
24 L
Weight & dimensions
Notebook compartment dimensions (W x D x H)
385 x 31 x 265 mm
Packaging data
Quantity
1
Package width
360 mm
Package depth
40 mm
Package height
450 mm
Material
Material *
Polyester
Total amount of recycled materials used for making
100%
Made with recycled materials
Yes
Logistics data
Harmonized System (HS) code
42029291
Master (outer) case width
470 mm
Master (outer) case length
370 mm
Master (outer) case height
145 mm
Master (outer) case weight
1,8 kg
Quantity per master (outer) case
3 pc(s)
Country Distributor
United Kingdom 1 distributor(s)