location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X4500 Wireless (Black) Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4500 Wireless (Black) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W16AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112848095 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:23:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X4500 Wireless (Black) Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 20
  • - Power source: Batteries
  • - 2 AA
Warranty: 2 years HP Commercial Guarantee
Long product name HP X4500 Wireless (Black) Mouse :
The long product name of HP X4500 Wireless (Black) Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4500 Wireless (Black) Mouse
More>>>
HP X4500 Wireless (Black) Mouse:
The official description of HP X4500 Wireless (Black) Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the force of a lightning bolt, the HP x4500 Wireless Mouse's design, 30-month battery life[1], and precise laser sensor grabs your soul and won't let go.

Short summary description HP X4500 Wireless (Black) Mouse:
This short summary of the HP X4500 Wireless (Black) Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X4500 Wireless (Black) Mouse, Ambidextrous, Laser, RF Wireless, 1600 DPI, Black

Long summary description HP X4500 Wireless (Black) Mouse:
This is an auto-generated long summary of HP X4500 Wireless (Black) Mouse based on the first three specs of the first five spec groups.

HP X4500 Wireless (Black) Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 20, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Idolized, visionary design

Distinguished. Masterful. Futuristic. The inspired sculpture is so breathtaking it belongs in a modern art museum.

Ultimate 30-month battery life

Can last an amazing 2.5 years, saves money and keeps material out of the landfill.[1]

Indulgent, sought-after comfort

Perfect balance, expert proportions and flared edges give this flawless mouse a custom-made feel.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
20
Recommended usage
PC
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Service life of battery
30 month(s)
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Weight & dimensions
Width
113,9 mm
Depth
74,2 mm
Height
38,5 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
219,5 mm
Package depth
158,5 mm
Package height
50,8 mm
Package weight
210 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Number of products included
1 pc(s)
Wireless connection
Yes
Logistics data
Country of origin
China
Disclaimer HP X4500 Wireless (Black) Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage. As of 2/21/12 compared to Microsoft® Wireless Mouse 2000 and Logitech M310 Mouse.