HP logo

HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20959
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
31 Oct 2022
Bullet Points HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
  • - AMD Ryzen™ 5 4600GE (3.3 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores, 12 threads)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty:
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

ProDesk 405 G6 Desktop Mini PC, Windows 10 Pro, AMD Ryzen™ 5, 8GB RAM, 256GB SSD

HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Power your business with reliable Desktop Mini PCs
Smaller workspaces demand smaller PCs. The affordably priced HP ProDesk 405 Desktop Mini provides your essential workers with the commercial-grade performance they require in a highly secure and scalable PC with flexible deployment capabilities.

Short summary description HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 405 G6, 3,3 GHz, AMD Ryzen™ 5, 4600GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 405 G6. Processor frequency: 3,3 GHz, Processor family: AMD Ryzen™ 5, Processor model: 4600GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP ProDesk 405 G6 AMD Ryzen™ 5 4600GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black 4M5C0EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.