location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Mode Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Mode Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6CR72AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068897000 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Dual Mode Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With a high-resolution optical sensor, get increased accuracy for precise movements on a variety of surfaces.
  • - An indicator light informs you when it’s time to swap out batteries.
  • - Connect to and control your smart TV to easily navigate streaming services and other sites.
  • - Advanced Encryption Standard (AES) technology protects your communication by encrypting your mouse.
  • - An ergonomically designed thumb rest enhances comfort during use.
Warranty: Two-year limited warranty.
Long product name HP Dual Mode Mouse :
The long product name of HP Dual Mode Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Mode Mouse
More>>>
HP Dual Mode Mouse:
The official description of HP Dual Mode Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual mode wireless mouse for enhances productivity
With this dual mode wireless mouse, you can easily connect to two separate PCs via Bluetooth® or 2.4 GHz wireless. Easily switch between modes with the click of a button, letting you control a second device without the need for a second mouse.

Short summary description HP Dual Mode Mouse:
This short summary of the HP Dual Mode Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dual Mode Mouse, Ambidextrous, Optical, RF Wireless + Bluetooth, Black, Silver

Long summary description HP Dual Mode Mouse:
This is an auto-generated long summary of HP Dual Mode Mouse based on the first three specs of the first five spec groups.

HP Dual Mode Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Silver

Dual Mode Flexibility

Move between two PCs using both Bluetooth® and a 2.4 GHz wireless connections.

Dependable power

Efficient battery life delivers up to 15 months of everyday use.[1]

Toggle with ease

Get convenient control with 2 thumb buttons preprogrammed to go forwards and backwards.

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Silver
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
15 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8
System requirements
Mac operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Width
65 mm
Depth
32 mm
Height
110 mm
Weight
70 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
139 mm
Package depth
53 mm
Package height
197 mm
Package weight
140 g
Packaging content
Receiver included
Yes
Batteries included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP Dual Mode Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage.